Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Signal Terminators
Mfr Texas Instruments
Series -
Package Tray
Product Status Obsolete
Type SCSI, LVD
Number of Terminations 27
Voltage - Supply 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number UCC569
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 119 pcs
Win Source Part Number 1383782-UCC5696PN
Ultra Librarian 3D Model Ultra Librarian UCC5696PN CAD Model

Description

The UCC5696PN is a high-performance SCSI (Small Computer System Interface) terminator from Texas Instruments, designed to meet the needs of fast and Ultra SCSI applications. This product is a part of Texas Instruments' comprehensive range of interface solutions that are known for their reliability and efficiency in data-intensive operations.

Key Features of UCC5696PN

  • Multi-Mode Compatibility: The UCC5696PN is compatible with a wide range of SCSI standards, including SPI-2 (SCSI-3), Ultra SCSI (Fast-20), and Fast SCSI-2. This ensures that it can be used in a variety of systems without compatibility issues.
  • Integrated Voltage Regulator: This device includes an onboard LDO (Low Drop-Out) regulator that provides clean termination power (TERMPWR) for the SCSI bus, ensuring stable operation across various voltage levels.
  • Programmable Terminator: The terminator's resistance values can be programmed to match the specific requirements of the SCSI bus, optimizing signal integrity and minimizing reflections.
  • Thermal Protection: The UCC5696PN is equipped with an over-temperature protection feature that safeguards the device against potential damage due to excessive heat.
  • Low Power Dissipation: Designed for efficiency, the terminator minimizes power consumption, which is particularly beneficial in systems where thermal management and energy savings are critical.

Applications

The UCC5696PN is suitable for a range of applications that require reliable and high-speed data transfer. These include:

  • Server and Storage Systems
  • RAID Arrays
  • Workstations
  • Network Attached Storage (NAS)
  • Backup and Archival Systems

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The UCC5696PN is built to the highest standards to ensure dependable performance in critical applications. Additionally, Texas Instruments provides extensive technical support and documentation, making integration and troubleshooting easier for engineers and product developers.

You May Also Be Interested in

Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.9802
ECAD model for LTC1344ACG#TRPBF
Intersil
IC ACCELERATOR DDCA DUAL SOT23-5
Lowest to $13.1728
ECAD model for ISL54103IHZ-T7
Texas Instruments
EXCALIBUR CURRENT-MODE SCSI TERMINATOR
Need more? Email Us
ECAD model for TL2218-285PWRG4
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $52.3832
ECAD model for LTC1344ACG#PBF
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP / SCSI Termination 110Ohm 36-Pin SSOP T/R
Need more? Email Us
ECAD model for DS2117MB/T&R
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC / Differential SCSI 9-CH SPI 24-Pin SOIC W T/R
Lowest to $4.8322
ECAD model for DS2108S/T&R
Vishay
IC SCSI 14-LINE TERM SQFP / SCSI Terminator 15 Terminations 48-SQFP (7x7)
Need more? Email Us
ECAD model for SIP5638CS-TR-E3
Texas Instruments
IC LVD SCSI TERMINATOR 24TSSOP
Lowest to $3.1150
ECAD model for UCC5680PW24TR
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Need more? Email Us
ECAD model for UCC5680PW24TRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7728 $68.3184
6+ $18.6854 $112.1124
9+ $18.1014 $162.9126
12+ $17.5175 $210.2100
15+ $16.9336 $254.0040
20+ $15.1819 $303.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention