EN
  • EN
  • DE

UC3872DW

Part No UC3872DW
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description IC LAMP BALLAST CNTRLR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Ballast Controller
Frequency 57kHz to 78kHz
Supply Voltage - Operating 4.5 V to 24 V
Operating Supply Current 6mA
Dimming No
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 035730-UC3872DW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian UC3872DW CAD Model

Description

The UC3872DW is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the UC3872 family of resonant mode controllers, which are specifically engineered to deliver high-performance power management for a wide range of applications.

Key Features

  • Resonant Switching Controller: The UC3872DW employs resonant switching techniques to provide efficient power conversion with reduced electromagnetic interference (EMI), making it well-suited for noise-sensitive applications.
  • Multiple Operating Modes: It supports various modes, including frequency modulation (FM) and burst mode operation, enabling it to maintain high efficiency across different load conditions.
  • Programmable Frequency Range: The operating frequency range is programmable, allowing designers to optimize the controller for specific transformer and load requirements.
  • Versatile Power Supply Options: This device can be used in a variety of power supply designs, including AC/DC converters, isolated DC/DC converters, and off-line power supplies.
  • Protection Features: The UC3872DW incorporates a comprehensive set of protection features, such as over-current protection, over-voltage protection, and thermal shutdown, to ensure reliable operation under adverse conditions.

Applications

The UC3872DW is ideal for use in high-density power supply designs where efficiency and low noise are critical. Applications include:

  • Telecommunications equipment
  • Industrial systems
  • Medical devices
  • Server and data center power supplies

Package and Availability

The UC3872DW is offered in a 24-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications. It is available for purchase through Texas Instruments and authorized distributors, ensuring easy accessibility for designers and manufacturers.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1402 $54.4206
7+ $14.8842 $104.1894
11+ $14.4191 $158.6101
15+ $13.9540 $209.3100
19+ $13.4888 $256.2872
25+ $12.0935 $302.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess