Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Function Subscriber Line Interface Concept (SLIC)
Interface 2-Wire
Number of Circuits 1
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Manufacturer Pack Quantity 1,200
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808232-LE79R70DJC
Ultra Librarian 3D Model Ultra Librarian LE79R70DJC CAD Model

Description

The LE79R70DJC is a highly integrated circuit designed and manufactured by Microchip Technology, tailored for the demands of modern communication systems. This advanced chip is part of Microchip's broad portfolio of solutions that address the need for efficient and reliable data transmission and reception in a variety of applications.

Key Features

  • High Integration: The LE79R70DJC integrates multiple functions into a single chip, reducing the need for multiple discrete components and simplifying design and layout.
  • Performance: Engineered for high performance, this IC provides robust operation in demanding environments, ensuring reliable communication even under challenging conditions.
  • Power Efficiency: With a focus on power conservation, this chip is optimized for low-power operation, helping to extend the battery life of portable devices and reduce power consumption in stationary applications.
  • Connectivity: The device supports a variety of communication protocols, making it versatile for integration into different systems and ensuring compatibility with a wide range of peripherals and networks.

Applications

The LE79R70DJC is suitable for a diverse set of applications, including but not limited to:

  • Wireless communication systems
  • Data acquisition and signal processing
  • Industrial control and automation
  • Internet of Things (IoT) devices
  • Consumer electronics

Technical Specifications

The technical specifications of the LE79R70DJC reflect its advanced design:

  • Package Type: PLCC (Plastic Leaded Chip Carrier)
  • Supply Voltage Range: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Communication Interfaces: As specified by the manufacturer

For detailed information on the LE79R70DJC, including datasheets, technical documents, and support resources, interested parties should visit Microchip Technology's official website or contact their customer support team.

Note: Always consult the latest datasheets and product manuals to ensure proper usage and to verify the latest specifications before integrating the LE79R70DJC into your design.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 208BGA
Lowest to $42.0943
ECAD model for 82V2088BB
Broadcom Limited
2X2 11AX SOC W SWITCH, 15X15PKG / Telecom IC Switch
Lowest to $16.6463
ECAD model for BCM6752A2KFEBG
Maxim Integrated
IC TELECOM INTERFACE 144CSBGA
Lowest to $104.9886
ECAD model for DS3253+
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
ECAD model for ZL88701LDF1
Broadcom Limited
24X10G + 4XGE MULTILAYER SWITCH / Telecom IC
Need more? Email Us
ECAD model for BCM56725B0KFSBG
NXP / Nexperia
HDLC Controller 480-Pin TBGA Tray / IC HDLC 40-CH 480-TBGA
Need more? Email Us
ECAD model for MC92460ZU
Microchip Technology
IC TELECOM INTERFACE 28SOIC / Telecom IC Telecom Circuit 28-SOIC
Need more? Email Us
ECAD model for MT8920BS1
Dallas Semiconductor
PCM TRANSCEIVER, 4-FUNC PBGA256
Need more? Email Us
ECAD model for DS21Q352N
Broadcom Limited
28GE+4X10GE+2XHG[42] / Telecom IC
Lowest to $107.5702
ECAD model for BCM56548A0KFSBLG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4769 $68.8614
14+ $9.4174 $131.8436
22+ $9.1225 $200.6950
30+ $8.8288 $264.8640
38+ $8.5338 $324.2844
51+ $7.6516 $390.2316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention