Products specifications Report Issue?

Package Tray
Product Status Active
Attenuation Value 36dB
Frequency Range 5 MHz ~ 2 GHz
Impedance 50 Ohms
Package / Case 4-SMD Module
Ultra Librarian 3D Model Ultra Librarian SMG1 CAD Model

Description

NULL

You May Also Be Interested in

AVX Corp/Kyocera Corp
RF ATTENUATOR 6DB 50OHM 0603
Need more? Email Us
ECAD model for AT0603T06ECATD
Anaren
RF ATTENUATOR 50OHM
Need more? Email Us
ECAD model for G100N50W4
Mini-Circuits
Fixed Attenuator 18GHz 11.5dB 6-Pin MCLP EP T/R
Lowest to $6.4267
ECAD model for YAT-10+
Mini-Circuits
Lowest to $7.5301
ECAD model for YAT-20+
Maxim Integrated
IC RF ATTENUATOR VVA 36TQFN
Need more? Email Us
ECAD model for MAX19791ETX+T
Qorvo US Inc.
2-25 GHZ V VARIABLE ATTN, DIE
Need more? Email Us
ECAD model for TGL2767
Analog Devices Inc.
0.5 dB LSB GaAs MMIC 5-BIT SERIAL CONTROL DIGITAL ATTENUATOR, 0.7 - 3.8 GHz | RF ATTENUATOR 0.5-15.5DB 24VFQFN
Lowest to $1.7865
ECAD model for HMC305ALP4E
Qorvo US Inc.
IC ATTENUATOR >50GHZ 17DB DIE
Need more? Email Us
ECAD model for TGL4203
Susumu
Need more? Email Us
ECAD model for PAT1632-C-10DB-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention