EN
  • EN
  • DE

HV857MG

Part No HV857MG
Manufacturer Supertex, Inc
Catalog PMIC - Lighting, Ballast Controllers
Description High Voltage EL Lamp Driver for Low Noise Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1182565-HV857MG
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV857MG CAD Model

Description

The HV857MG is a high-voltage LED driver IC from Supertex, Inc., designed for driving LED lamps and displays. It is a highly integrated solution that simplifies the design of LED lighting systems, offering features such as PWM dimming, overvoltage protection, and overtemperature protection. The HV857MG is suitable for a wide range of LED lighting applications, including LED bulbs, LED tubes, and LED displays.

Applications:

  • LED bulbs and lamps: Used in LED replacement lamps for residential and commercial lighting.
  • LED tubes: Drives LEDs in linear lighting applications.
  • LED displays: Powers LEDs in signage and display panels.
  • Architectural lighting: Integrated into architectural lighting systems for efficient and controlled illumination.
  • Backlighting: Used as a backlight driver for LCD displays.

Features:

  • High voltage operation: Operates with high voltage inputs, suitable for off-line LED driving.
  • PWM dimming: Allows for precise control of LED brightness.
  • Overvoltage protection: Protects the LED driver and LEDs from overvoltage conditions.
  • Overtemperature protection: Shuts down the driver in case of excessive temperature, preventing damage.
  • Open-circuit protection: Protects the driver from open-circuit conditions.
  • Short-circuit protection: Protects the driver and LEDs from short-circuit conditions.

Benefits:

  • Simplified design: High integration simplifies the design of LED lighting systems.
  • Precise brightness control: PWM dimming allows for fine-tuning of LED brightness.
  • Robust protection features: Protects the LED driver and LEDs from various fault conditions, improving system reliability.
  • Energy efficient: High efficiency minimizes power consumption.

Additional Details:

The HV857MG utilizes a constant-current control scheme, ensuring consistent LED brightness over a wide range of input voltages. The device is available in a small surface-mount package, suitable for automated assembly. The HV857MG requires a minimum number of external components for operation. The PWM dimming input is compatible with standard CMOS logic levels. This LED driver provides a reliable and efficient solution for driving LEDs in various lighting applications, offering comprehensive protection and precise control. It can operate in buck, boost, or buck-boost configurations depending on the application requirements.

You May Also Be Interested in

Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.2608
NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess