Products specifications Report Issue?

Category Server
Win Source Part Number 1396392-DELL C6320-NODE-82F9M - C6320 Server node
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL C6320-NODE-82F9M - C6320 Server node CAD Model

Description

The DELL C6320-NODE-82F9M represents an integral component of the DELL PowerEdge C6320, a server node designed for high-density, scalable computing environments such as HPC, data analytics, and cloud infrastructure. This server node, identified by part number 82F9M, is designed to fit within the C6320 chassis, allowing for multiple nodes to be housed in a single 2U shared infrastructure, optimizing space and power efficiency. The C6320 node leverages Intel Xeon E5-2600 v3 or v4 series processors, offering a powerful and flexible computing base with up to 22 cores per processor. This empowers the node to handle demanding applications and large-scale virtualization with ease. Supporting up to 512GB DDR4 memory in 16 DIMM slots, it provides ample bandwidth and capacity for memory-intensive tasks, making it particularly well-suited for scientific simulations, financial models, and big data analysis. Storage options are versatile, with support for up to 2x 2.5"" or 1x 3.5"" drives per node, facilitating a balance between speed (SSD) and capacity (HDD). Networking is another strong point, with options for 10GbE or InfiniBand adapters, ensuring high-speed connectivity for distributed computing environments. The DELL C6320-NODE-82F9M also includes features for efficient system management and monitoring, compatible with Dell's OpenManage suite of tools, which simplifies the administration of complex and dynamic IT landscapes. Overall, this server node is engineered for workloads that require high computational power and density, offering an efficient, scalable solution for organizations looking to maximize their data center's performance and capability.

You May Also Be Interested in

Lenovo
IBM System x x3250 M4 2583K7G
Need more? Email Us
ECAD model for LENOVO 2583K7G - Express x3250 M4, Xeon 4C E3-1240 80W 3.3GHz/1333M
IBM
1 x 4983 / 128GB mem
Need more? Email Us
ECAD model for IBM 9117-MMC 12CORE3,72G - 1 x 4983 / 128GB mem
IBM
2 x EPCR proc - powerVM STD
Need more? Email Us
ECAD model for IBM 8205-E6D 16CORE4,2GH - 2 x EPCR proc - powerVM STD
Lenovo
Lenovo ThinkServer RD650 - Configured to order
Need more? Email Us
ECAD model for LENOVO 70DR-AC1 - Lenovo ThinkServer RD650 - Configured to order
IBM
S914 Server - 4-Core 2.3 to 3.8 GHz - PVM E - P05
Need more? Email Us
ECAD model for IBM 9009-41A-EP10 - S914 Server - 4-Core 2.3 to 3.8 GHz - PVM E - P05
Lenovo
SR630 ThinkSystem - 6 x SAS/SATA + 4 x NVME
Need more? Email Us
ECAD model for LENOVO 7X02CTO1WW-10SFF+NVM - SR630 ThinkSystem - 6 x SAS/SATA + 4 x NVME
Lenovo
x240 M5 - Configured to order
Need more? Email Us
ECAD model for LENOVO 9532AC1 - x240 M5 - Configured to order
Lenovo
Express x3100 M4, Xeon 4C E3-1220 80W 3.1GHz/1333M
Need more? Email Us
ECAD model for LENOVO 2582E2G - Express x3100 M4, Xeon 4C E3-1220 80W 3.1GHz/1333M
Lenovo
SR650 ThinkSystem - 8 x SFF Chassis
Need more? Email Us
ECAD model for LENOVO 7X06CTO1WW-8SFF - SR650 ThinkSystem - 8 x SFF Chassis

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention