EN
  • EN
  • DE

UBA2081T/1

Part No UBA2081T/1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DRIVER HALF BRIDGE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Status Last Time Buy
Win Source Part Number 213645-UBA2081T/1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2081T/1 CAD Model

Description

Introducing the UBA2081T/1 High-Voltage Integrated Circuit from NXP

The UBA2081T/1 is a state-of-the-art, high-voltage integrated circuit (IC) developed by NXP Semiconductors, designed to provide a robust and efficient solution for driving Cold Cathode Fluorescent Lamps (CCFLs) and External Electrode Fluorescent Lamps (EEFLs). This IC is especially suitable for applications in LCD backlighting systems, offering a high degree of flexibility and reliability to manufacturers and designers.

Key Features and Benefits

  • High-Voltage Capability: The UBA2081T/1 is designed to operate at high voltages, making it ideal for applications that require a high voltage supply to drive lamps efficiently.
  • Integrated Half-Bridge: The IC features an integrated half-bridge driver that can directly drive the lamp, reducing the need for external components and simplifying the overall design.
  • Dimming Functionality: It supports dimming control, allowing the brightness of the lamp to be adjusted smoothly, which is essential for applications where varying light intensity is required.
  • Protection Features: The UBA2081T/1 includes various protection features such as under-voltage lockout, overvoltage protection, and overtemperature shutdown, ensuring the longevity and safety of the application.
  • Low Electromagnetic Interference (EMI): The design of the IC minimizes EMI, a critical consideration for devices that must comply with stringent electromagnetic compatibility (EMC) regulations.

Applications

The versatility of the UBA2081T/1 makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • LCD TV backlighting
  • Desktop monitors
  • Notebook displays
  • Industrial displays

Technical Specifications

The UBA2081T/1 operates over a wide supply voltage range and is available in a SO16 package. It is designed to be compatible with a variety of lamp types and sizes, making it a flexible solution for different design requirements.

With its combination of high-voltage operation, integrated driving capabilities, dimming features, and robust protection mechanisms, the UBA2081T/1 from NXP stands out as a superior choice for driving fluorescent lamps in backlit displays. Its reliability and efficiency make it a go-to component for designers aiming to enhance the visual performance and user experience of their display products.

You May Also Be Interested in

Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Texas Instruments
IC FLUOR LAMP CNTRLLR 16-TSSOP / CCFL Driver 25V 16-Pin TSSOP Tube
Lowest to $12.7770

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 502 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess