Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Frequency Synthesizer
PLL Yes
Input Crystal
Output PECL
Frequency - Max 800MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.135V ~ 5.25V
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1263162-SY89429VJZ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89429VJZ CAD Model

Description

The SY89429VJZ is a cutting-edge component from the renowned semiconductor manufacturer, Microchip Technology. This high-performance product is designed to meet the rigorous demands of modern electronic applications, providing a perfect blend of power, precision, and reliability.

Key Features

  • High-Speed Operation: Engineered for rapid data processing and transmission, the SY89429VJZ is an ideal choice for applications requiring swift and efficient operation.
  • Low Power Consumption: Despite its high-speed capabilities, this product maintains a low power profile, making it suitable for energy-sensitive projects.
  • Robust Thermal Management: With an advanced thermal design, the SY89429VJZ ensures stable performance even under high-temperature conditions.
  • Versatile Connectivity: The component offers a range of interface options, providing flexibility in connecting with various types of electronic systems.

Applications

Microchip Technology's SY89429VJZ is versatile enough to be used in a wide array of applications. It is particularly well-suited for high-speed digital systems, such as advanced computing devices, communication infrastructure, and sophisticated consumer electronics. Its robust design also makes it an excellent choice for industrial and automotive applications where reliability is paramount.

Quality and Reliability

As with all Microchip Technology products, the SY89429VJZ is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the company's stringent reliability criteria. Customers can trust this product to perform consistently over its intended lifespan, even in the most demanding environments.

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the SY89429VJZ. Detailed datasheets, application notes, and design guides are available to assist engineers in integrating this component into their projects. Additionally, Microchip's customer support team is always ready to provide expert advice and assistance when needed.

You May Also Be Interested in

MaxLinear Inc
IC CLK SYNTH LVCMOS 12QFN / IC 1.5GHz 1 12-VFQFN Exposed Pad
Need more? Email Us
ECAD model for XR81112TR-F
Microchip Technology
IC CLOCK GEN /2 PECL/ECL 8-MLF / Clock Divider Buffer 1-OUT 1-IN 1:1 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for SY89312VMG-TR
Skyworks Solutions Inc.
IC 4OUT ANY FREQ <200MHZ 24QFN / IC 24-VFQFN Exposed Pad
Lowest to $3.4086
ECAD model for SI5335D-B01558-GM
Skyworks Solutions Inc.
IC 4OUT ANY FREQ <200MHZ 24QFN / IC 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for SI5335B-B04743-GM
NXP / Nexperia
IC SYNTH FREQ 1.3GHZ 16-SSOP / Clock Generator 64MHz to 1.3GHz-IN 16-Pin SSOP T/R
Lowest to $0.7824
ECAD model for TSA5060ATS/C1,118
Skyworks Solutions Inc.
IC ANY FREQ ANY OUT XTAL 20QFN / IC 20-VFQFN Exposed Pad
Need more? Email Us
ECAD model for SI5350A-B04986-GM
Skyworks Solutions Inc.
IC 4OUT ANY FREQ <350MHZ 24QFN / IC 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for SI5335A-B05820-GM
Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN / Clock Generator 25MHz-IN 100MHz-OUT 32-Pin QFN EP T/R
Need more? Email Us
ECAD model for SL28PCIE26ALIT
Skyworks Solutions Inc.
IC 4OUT ANY FREQ <200MHZ 24QFN / IC 24-VFQFN Exposed Pad
Lowest to $78.9677
ECAD model for SI5335D-B03965-GM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention