Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 28-CerDip
Manufacturer Microchip Technology
Series PIC® 18C
Package Tube
Part Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (16K x 16)
Program Memory Type EPROM, UV
Supply Voltage 4.2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 28-CDIP (0.300", 7.62mm) Window
Case / Package 28-CerDip
Family Name PIC18C252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889623-PIC18C252/JW
Ultra Librarian 3D Model Ultra Librarian PIC18C252/JW CAD Model

Description

Microchip Technology's PIC18C252/JW: A Robust Microcontroller for Advanced Applications

The PIC18C252/JW is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional flexibility and reliability. Designed to cater to a wide range of applications, this device is an ideal choice for designers looking for an MCU with advanced features and extended capabilities.

At the heart of the PIC18C252/JW lies a powerful 8-bit CPU with a Harvard architecture that enables the execution of instructions with incredible efficiency and speed. This microcontroller is equipped with 32KB of flash memory, providing ample space for complex program code and ensuring easy updates via in-circuit serial programming.

One of the standout features of the PIC18C252/JW is its Enhanced Flash Memory, which not only offers a large program storage capacity but also ensures data retention for up to 40 years. This makes the device particularly suitable for long-term applications where reliability over extended periods is crucial.

The MCU boasts a rich set of peripherals, including multiple timers, 10-bit analog-to-digital converters (ADCs), and PWM outputs, which are essential for handling complex tasks in embedded systems. Its two capture/compare/PWM (CCP) modules provide enhanced control for motor applications and other systems requiring precise timing and waveform generation.

Connectivity is another area where the PIC18C252/JW shines. It features a synchronous serial port that can be configured for SPI or I2C communication, allowing for easy integration with other ICs and peripheral devices. Additionally, it includes an addressable Universal Synchronous Asynchronous Receiver Transmitter (USART), making it suitable for serial communication in multi-MCU environments.

The device operates at a voltage range of 4.2V to 5.5V, which is ideal for standard digital logic levels, and its industrial temperature range ensures stable operation in harsh environments. The PIC18C252/JW comes in a windowed ceramic package, which is not only robust but also allows for quick erasure and reprogramming of the device using UV light, making it a perfect choice for prototyping and iterative development processes.

In summary, the PIC18C252/JW from Microchip Technology is a versatile and reliable microcontroller that offers a perfect blend of performance, memory, and peripheral integration for advanced control systems, automation, and other sophisticated electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention