EN
  • EN
  • DE

HV809LG

Part No HV809LG
Manufacturer Supertex, Inc
Catalog PMIC - Lighting, Ballast Controllers
Description Off-Line High Voltage EL Lamp Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Supertex, Inc
Win Source Part Number 1182550-HV809LG
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV809LG CAD Model

Description

The HV809LG is a high-voltage LED driver IC from Supertex, Inc., designed for driving LED lamps and displays. It features a high level of integration, providing a compact and efficient solution for various LED lighting applications. The IC is specifically designed for offline LED drivers, meaning it can operate directly from the AC line voltage.

Applications:

  • LED Bulb Replacement
  • LED Tube Lighting
  • LED Downlights
  • Architectural Lighting
  • General LED Lighting

Features:

  • High-voltage start-up
  • Single-stage power factor correction (PFC)
  • Quasi-resonant operation
  • Low total harmonic distortion (THD)
  • Overvoltage protection (OVP)
  • Overcurrent protection (OCP)
  • Overtemperature protection (OTP)
  • Open-load protection
  • Short-circuit protection
  • Adjustable switching frequency
  • Integrated MOSFET driver

Benefits:

  • High Efficiency: The quasi-resonant operation minimizes switching losses, resulting in high efficiency.
  • Improved Power Quality: Active PFC ensures a high power factor and low THD, meeting regulatory requirements.
  • Enhanced Reliability: Comprehensive protection features safeguard the LED driver and the LED load.
  • Simplified Design: High integration reduces external component count, simplifying the design process.
  • Cost-Effective Solution: The HV809LG provides a cost-effective solution for LED lighting applications.
  • Extended LED Lifespan: By providing a stable and regulated current to the LEDs, it helps extend their lifespan.

Additional Details:

The HV809LG operates from a wide input voltage range, making it suitable for worldwide use. The integrated high-voltage start-up circuit eliminates the need for an external start-up resistor, further reducing component count and cost. The adjustable switching frequency allows designers to optimize performance for specific applications. The comprehensive protection features, including overvoltage, overcurrent, overtemperature, open-load, and short-circuit protection, ensure robust and reliable operation. This IC is designed to meet the stringent requirements of modern LED lighting applications, providing a highly efficient and reliable solution. The single-stage PFC design simplifies the circuit and reduces the overall cost of the system. It's a suitable choice for various LED lighting systems requiring compact size and efficient power conversion.

You May Also Be Interested in

Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Microchip Technology
IC EL LAMP DRIVER 500HZ 10DFN
Lowest to $2.0282
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Infineon Technologies
IC BALLAST CNTRL 50.5KHZ 16DIP
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.0346
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-DIP / Controller
Lowest to $16.6366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess