EN
  • EN
  • DE

UC2902N

Part No UC2902N
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LOAD SHARE CONTROLLER 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Load Share Controller
Operating Supply Current 4mA
Supply Voltage - Operating 2.7 V to 20 V
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 048425-UC2902N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2902N CAD Model

Description

The UC2902N, manufactured by Texas Instruments, is a versatile quadruple low-side driver designed to interface between control functions and high-power switching devices, particularly in automotive and industrial applications. This integrated circuit is engineered to drive inductive, capacitive, and resistive loads, including solenoids, relays, LEDs, lamps, and other high-current/high-voltage loads.

Key Features

  • Multiple Output Drivers: The UC2902N is equipped with four independent output drivers, providing flexibility in controlling various loads.
  • High Output Current: Each driver is capable of delivering up to 500 mA of continuous current, allowing the device to handle significant power requirements.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 4.5V to 36V, accommodating various system voltages.
  • Input Compatible with Various Types of Logic: Inputs are compatible with TTL, PMOS, CMOS, and other standard logic families, making the UC2902N a versatile choice for diverse applications.
  • Output Clamp Diodes: Integrated clamp diodes provide inductive transient suppression, which is critical when driving inductive loads.
  • Thermal Shutdown: The built-in thermal shutdown feature enhances the safety and reliability of the device by protecting it from overheating.

Applications

The UC2902N is suitable for a wide range of applications, including:

  • Automotive systems
  • Industrial controls
  • Motor control circuits
  • Power management systems
  • Robotics and automated machinery

Quality and Reliability

Texas Instruments is known for its commitment to quality and the UC2902N is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from a leading semiconductor manufacturer. Whether for prototyping or mass production, the UC2902N is a reliable choice for designers looking to incorporate low-side driving capabilities into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5295 $54.1180
10+ $11.1011 $111.0110
14+ $10.7542 $150.5588
20+ $10.4073 $208.1460
25+ $10.0604 $251.5100
34+ $9.0197 $306.6698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess