EN
  • EN
  • DE

MCP16501TA-E/RMB

Part No MCP16501TA-E/RMB
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description PMIC FOR SAMA5DX/SAM9X6 MPUS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Applications Processor
Current - Supply 14mA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number MCP16501
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373149-MCP16501TA-E/RMB
Ultra Librarian 3D Model Ultra Librarian MCP16501TA-E/RMB CAD Model

Description

Microchip Technology MCP16501TA-E/RMB Overview

The MCP16501TA-E/RMB is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a fixed output voltage with high accuracy while maintaining excellent power efficiency. This component is an ideal choice for space-constrained and power-sensitive applications, providing a stable power supply with a low quiescent current.

Key Features

  • Output Voltage: The device provides a fixed output voltage, ensuring a stable and reliable power supply for sensitive electronic components.
  • High Accuracy: This LDO regulator maintains a high level of voltage accuracy, which is crucial for applications that demand precise voltage levels to operate correctly.
  • Low Quiescent Current: With its low quiescent current, the MCP16501TA-E/RMB is highly efficient, making it suitable for battery-operated devices where power conservation is critical.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard the regulator and the overall system from overheating, ensuring long-term reliability.
  • Stable Operation: The MCP16501TA-E/RMB is designed to operate stably with ceramic output capacitors, which are commonly used in modern electronic designs due to their small size and reliability.

Applications

The MCP16501TA-E/RMB is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable electronics
  • Wearable devices
  • Medical devices
  • Internet of Things (IoT) devices
  • Microcontroller power supply

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP16501TA-E/RMB is no exception. It is manufactured to high standards to ensure it meets the rigorous demands of industrial and consumer applications. The device's robust design and built-in protection features contribute to its reliability, making it a trusted choice for designers and engineers looking for a dependable power management solution.

Summary

With its fixed output voltage, high accuracy, low quiescent current, and thermal protection, the MCP16501TA-E/RMB from Microchip Technology is an excellent choice for anyone in need of a compact, efficient, and reliable voltage regulator. Whether it's for portable, wearable, or IoT devices, this LDO regulator is designed to meet the stringent requirements of a wide array of electronic applications.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6666 $51.3326
27+ $3.8290 $103.3830
41+ $3.7093 $152.0813
56+ $3.5897 $201.0232
73+ $3.4700 $253.3100
97+ $3.1111 $301.7767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess