EN
  • EN
  • DE

LM398M

Part No LM398M
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13
Reference case SMD
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 714866-LM398M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM398M CAD Model

Description

Product Overview: LM398M from Texas Instruments

The LM398M is a precision quad voltage comparator designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is engineered to provide a reliable solution for applications requiring multiple voltage level detections within a single package. The LM398M is a versatile component, suitable for a wide array of electronic systems, including control devices, level sensors, and alarm systems, among others.

Key Features

  • Quad Comparators: The device contains four independent voltage comparators that can be used in various configurations, offering flexibility in design.
  • Low Input Bias Current: With a low input bias current, the LM398M ensures minimal disturbance to the signal source, thus maintaining signal integrity.
  • Single or Dual Power Supply Operation: It can operate from a single power supply over a wide range of voltages, or if needed, from dual supplies for systems that require a bipolar supply.
  • Wide Supply Voltage Range: The LM398M operates over a supply voltage range from 2V to 36V when using a single supply, and ±1V to ±18V in dual supply mode, making it adaptable to various power environments.
  • Low Supply Current Drain: The low current drain from the supply is independent of the magnitude of the supply voltage, contributing to energy-efficient operation.
  • Input and Output Compatible: The input and output parameters are compatible with most TTL and MOS circuits, allowing for easy integration into digital systems.
  • Offset Voltage Adjustment: The LM398M offers the ability to adjust the offset voltage, providing designers with control over the comparator's performance.
  • Common Mode Input Voltage Range: Includes ground, which is essential for single supply operations.

Applications

The LM398M is ideal for various applications that require precise voltage monitoring and comparison. Some common uses include:

  • Limit comparators
  • Simple analog to digital converters
  • DC motor controllers
  • Battery chargers
  • Window detectors
  • Voltage level monitoring in power supplies

In summary, the LM398M from Texas Instruments is a reliable and efficient choice for designers looking for a precision quad voltage comparator. Its wide voltage range, low power consumption, and compatibility with digital systems make it a valuable component for a multitude of electronic applications.

You May Also Be Interested in

RF Micro Devices
Lowest to $2.8390
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Infineon Technologies
Lowest to $9.7932
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess