EN
  • EN
  • DE

LTC4361HDC-2#TRMPBF

Part No LTC4361HDC-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Applications Handheld/Mobile Devices
Current - Supply 220µA
Voltage - Supply 2.5V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number LTC4361
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357334-LTC4361HDC-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4361HDC-2#TRMPBF CAD Model

Description

Analog Devices Inc. LTC4361HDC-2#TRMPBF

The LTC4361HDC-2#TRMPBF from Analog Devices Inc. is a robust, high-performance overvoltage and overcurrent protection device designed to safeguard sensitive electronic components in a variety of applications. This compact, integrated solution is a testament to Analog Devices' commitment to providing advanced circuit protection technologies that enhance the reliability and longevity of electronic systems.

Key Features:

  • Overvoltage Protection: The LTC4361HDC-2#TRMPBF actively monitors the input voltage and quickly disconnects the load when the input voltage exceeds the overvoltage lockout (OVLO) threshold, ensuring that downstream components are not exposed to potentially damaging high voltage conditions.
  • Overcurrent Protection: In addition to overvoltage protection, this device also includes overcurrent protection, which prevents excessive current draw that could lead to overheating or damage to the circuit. The fast overcurrent protection feature reacts swiftly to current surges, providing an additional layer of safety.
  • Wide Operating Voltage Range: Designed to accommodate a range of applications, the LTC4361HDC-2#TRMPBF operates over a wide input voltage range, making it versatile for various power supply configurations.
  • Low Quiescent Current: The device's low quiescent current ensures minimal power consumption when in operation, contributing to the overall energy efficiency of the system it protects.
  • Adjustable Overvoltage Lockout: The OVLO threshold can be adjusted to suit specific application requirements, providing a customizable protection scheme tailored to the needs of the end product.
  • Automatic Retry or Latch-off: After a fault condition is detected, the LTC4361HDC-2#TRMPBF can be configured to automatically attempt to reconnect the load (auto-retry) or to latch-off, requiring a manual reset or power cycle to resume normal operation.
  • Robust Packaging: The device comes in a compact, surface-mount package that is designed to withstand harsh environments and is suitable for high-density circuit designs.

Applications:

The LTC4361HDC-2#TRMPBF is ideal for protecting systems in a wide range of applications, including:

  • Portable Electronic Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Data Centers and Networking Equipment

With its combination of overvoltage and overcurrent protection, the LTC4361HDC-2#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the safety and durability of their electronic products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1682 $55.8410
11+ $9.1637 $100.8007
17+ $8.8773 $150.9141
24+ $8.5910 $206.1840
31+ $8.3046 $257.4426
41+ $7.4455 $305.2655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,020 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess