EN
  • EN
  • DE

LTC4360CSC8-1#TRPBF

Part No LTC4360CSC8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Applications Handheld/Mobile Devices
Current - Supply 220µA
Voltage - Supply 2.5V ~ 80V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-VFSOP (0.049", 1.25mm Width)
Supplier Device Package SC-70-8
Base Product Number LTC4360
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356157-LTC4360CSC8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4360CSC8-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4360CSC8-1#TRPBF Overvoltage, Undervoltage, and Reverse Supply Protection Controller

The LTC4360CSC8-1#TRPBF is an advanced protection controller designed by Analog Devices Inc. to safeguard sensitive electronic circuits from damage due to overvoltage, undervoltage, and reverse supply conditions. This compact and efficient device is an essential component for a wide range of applications, including automotive, industrial, and portable electronics where power supply stability is critical for the reliability and longevity of the system.

Key Features

  • Overvoltage Protection: The LTC4360CSC8-1#TRPBF provides robust overvoltage protection by clamping input voltages that exceed the preset threshold, ensuring that the voltage supplied to the load does not rise to levels that could cause damage.
  • Undervoltage Protection: It also monitors for undervoltage conditions, disconnecting the load from the supply to prevent malfunctions or damage that may occur from operating at voltages below the acceptable range.
  • Reverse Supply Protection: In the event of a reverse supply situation, where the supply voltage is connected in reverse polarity, the device quickly disconnects the load, protecting it from potential harm.
  • Fast Response Time: The LTC4360CSC8-1#TRPBF boasts a rapid response time, quickly reacting to fault conditions to provide timely protection.
  • Low Quiescent Current: The controller operates with a low quiescent current, making it ideal for battery-powered applications where power efficiency is paramount.
  • Compact SOT-23 Packaging: Housed in a small SOT-23 package, the LTC4360CSC8-1#TRPBF saves valuable board space without compromising performance.

Applications

The versatile nature of the LTC4360CSC8-1#TRPBF makes it suitable for a variety of applications, including:

  • Automotive electronics where voltage fluctuations are common
  • Industrial systems requiring stable power supplies
  • Portable devices that need efficient power management
  • Telecommunications equipment sensitive to power anomalies

When it comes to protecting your valuable electronics, the LTC4360CSC8-1#TRPBF from Analog Devices Inc. offers the reliability and performance you need to ensure your systems operate safely under varying power conditions. Its advanced protection features, combined with its compact form factor, make it an indispensable component for any power-sensitive design.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3476 $60.2568
43+ $2.7467 $118.1081
66+ $2.6609 $175.6194
90+ $2.5751 $231.7590
116+ $2.4893 $288.7588
156+ $2.2317 $348.1452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess