EN
  • EN
  • DE

LTC1050CN8#PBF

Part No LTC1050CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 2.5MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 4 V/μs
Gain Bandwidth Product (GBP) 2.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 0.5μV
Operating Supply Current 1mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072419-LTC1050CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1050CN8#PBF CAD Model

Description

LTC1050CN8#PBF Precision Zero-Drift Operational Amplifier

The LTC1050CN8#PBF is a high-performance, zero-drift operational amplifier from Linear Technology, designed to provide precision and stability in a wide range of electronic applications. This op-amp is housed in an 8-pin DIP package, making it suitable for standard through-hole PCB mounting. The LTC1050 is characterized by its low offset voltage, low offset drift with temperature, and low noise, which makes it an ideal choice for high-resolution data acquisition systems, medical equipment, and industrial control systems.

One of the key features of the LTC1050CN8#PBF is its proprietary auto-zeroing technique that continuously corrects for DC errors over time and temperature. This results in an offset voltage of typically less than 10µV and an offset drift of less than 0.1µV/°C, ensuring high accuracy and precision over a wide temperature range. Additionally, the device boasts a typical low-frequency noise of only 1.5µVP-P, contributing to its high signal integrity.

The LTC1050CN8#PBF operates from a single supply voltage ranging from 4.75V to 16V or a dual supply ranging from ±2.375V to ±8V. This flexibility in supply voltage makes it compatible with a variety of analog circuits. The op-amp also features a high gain-bandwidth product of 6.5MHz and a slew rate of 2.5V/µs, allowing it to handle a broad spectrum of signals.

In terms of protection, the LTC1050CN8#PBF includes input protection diodes, output short-circuit protection, and it does not require any external components for phase compensation or nulling. This simplifies the design process and helps to reduce the overall bill of materials.

Overall, the LTC1050CN8#PBF from Linear Technology stands out as a reliable and high-precision operational amplifier that is well-suited for applications demanding the highest level of accuracy and stability. Its robust design and ease of use make it a preferred choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess