EN
  • EN
  • DE

LTC3554EUD#PBF

Part No LTC3554EUD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Product Status Active
Applications Handheld/Mobile Devices
Current - Supply 10µA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x3)
Base Product Number LTC3554
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355528-LTC3554EUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3554EUD#PBF CAD Model

Description

Analog Devices Inc. LTC3554EUD#PBF Integrated Power Management Solution

The LTC3554EUD#PBF is a high-performance, integrated power management solution from Analog Devices Inc., designed to cater to the demanding needs of portable applications. This compact, multifunctional IC combines a linear battery charger, a synchronous step-down DC/DC converter, and two low-dropout linear regulators (LDOs), all in a single, space-saving package.

Key Features:

  • Efficient Power Conversion: The synchronous step-down converter operates at a high switching frequency, allowing for the use of small, low-cost capacitors and inductors, which minimizes the overall solution footprint on the PCB.
  • Flexible Charging Options: The integrated battery charger supports programmable charge currents up to 950mA, allowing for rapid and safe charging of Li-Ion/Polymer batteries. It also includes features such as automatic recharge, trickle charge, and a charge status output signal.
  • Dual LDO Regulators: The two LDOs provide additional regulated voltages, with low noise and low dropout performance, suitable for powering sensitive analog and digital circuits.
  • PowerPath Control: The LTC3554EUD#PBF includes PowerPath control, which seamlessly manages power distribution between the input supply, battery, and system load.
  • Thermal Protection: The device incorporates thermal shutdown protection to safeguard the IC during high-temperature conditions.
  • Compact QFN Package: The 20-lead (3mm x 4mm) QFN package is designed for space-constrained applications, providing a compact power management solution.

Applications:

The LTC3554EUD#PBF is ideal for a wide range of portable electronic devices, including:

  • Handheld Instruments
  • Medical Devices
  • Portable Media Players
  • GPS Devices
  • Wireless Handsets

With its integrated design and robust feature set, the LTC3554EUD#PBF from Analog Devices Inc. offers designers a highly efficient, reliable, and compact power management solution, reducing the complexity and component count of portable power systems. Its precision and flexibility make it an essential component for modern portable electronics that require long battery life and optimal power efficiency.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8381 $54.1905
12+ $8.8928 $106.7136
18+ $8.6149 $155.0682
24+ $8.3370 $200.0880
32+ $8.0591 $257.8912
42+ $7.2254 $303.4668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess