EN
  • EN
  • DE

MCP16501TB-E/RMB

Part No MCP16501TB-E/RMB
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description PMIC FOR SAMA5DX/SAM9X6 MPUS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Applications Processor
Current - Supply 14mA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number MCP16501
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373151-MCP16501TB-E/RMB
Ultra Librarian 3D Model Ultra Librarian MCP16501TB-E/RMB CAD Model

Description

Microchip Technology's MCP16501TB-E/RMB: A High-Efficiency Power Solution

The MCP16501TB-E/RMB is a state-of-the-art, integrated synchronous buck regulator from Microchip Technology, designed to deliver high efficiency and reliability for a wide range of applications. This compact power management component is an ideal choice for space-constrained and power-sensitive designs, offering an optimal balance between performance and footprint.

Key Features

  • Input Voltage Range: The device supports an input voltage range that makes it versatile for various applications, ensuring compatibility with different power sources.
  • High-Efficiency Operation: With its synchronous buck regulator topology, the MCP16501TB-E/RMB achieves high conversion efficiency, which is crucial for minimizing power loss and heat generation, thereby extending battery life in portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to match the voltage requirements of different loads.
  • Compact Package: The device comes in a tiny package, making it suitable for compact PCB layouts and saving valuable board space in densely packed electronic systems.
  • Thermal Protection: It includes thermal protection features that safeguard the device and the system against overheating, enhancing system reliability.
  • Low Quiescent Current: The MCP16501TB-E/RMB boasts a low quiescent current, which is beneficial for battery-powered applications, as it reduces power consumption during light load conditions or standby.

Applications

The MCP16501TB-E/RMB's versatile nature makes it suitable for a wide array of applications, including:

  • Portable electronics
  • Wearable devices
  • Internet of Things (IoT) devices
  • Medical devices
  • Smart home automation
  • Industrial controls

Whether you're designing a battery-operated wearable or a sophisticated industrial control system, the MCP16501TB-E/RMB from Microchip Technology provides an efficient, reliable, and compact power management solution that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess