EN
  • EN
  • DE

TPS652170RSLR

Part No TPS652170RSLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Applications Battery Management
Current - Supply 15µA
Voltage - Supply 4.3V ~ 5.8V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
Base Product Number TPS652170
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354637-TPS652170RSLR
Ultra Librarian 3D Model Ultra Librarian TPS652170RSLR CAD Model

Description

Product Overview: TPS652170RSLR from Texas Instruments

The TPS652170RSLR is a highly integrated power management IC (PMIC) from Texas Instruments, designed to cater to the needs of multi-core processors and other power-sensitive components. This advanced chip is particularly suitable for portable and battery-powered applications, where efficient power management is crucial for maximizing battery life and ensuring stable operation.

Key Features

  • Multiple Power Rails: It offers several adjustable voltage rails, providing a versatile power solution that can adapt to various system requirements.
  • High Efficiency: The device includes step-down converters with high efficiency, minimizing power loss and heat generation, which is essential for maintaining performance in compact designs.
  • Integrated Power Sequencing: The TPS652170RSLR simplifies system design by integrating power sequencing functionality, ensuring that each power domain is activated in the correct order during startup.
  • Programmable Voltage Settings: Through I2C interface, the PMIC allows for programmable voltage settings, enabling precise control over the power supplied to various system components.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system against damage from overheating.

Applications

The versatility of the TPS652170RSLR makes it an ideal choice for a wide range of applications, including but not limited to:

  • Tablets and e-readers
  • Smartphones
  • Portable media players
  • Handheld gaming devices
  • Other portable electronics requiring efficient power management

Technical Specifications

The TPS652170RSLR operates over a wide input voltage range and is available in a compact package, making it easy to integrate into various designs. It is designed to meet the rigorous standards of the electronics industry, ensuring reliability and performance.

For designers and engineers looking to create products with efficient power management, the TPS652170RSLR from Texas Instruments stands out as a smart choice, combining flexibility, efficiency, and protection in one integrated package.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3887 $52.6644
28+ $3.6010 $100.8280
43+ $3.4885 $150.0055
60+ $3.3760 $202.5600
77+ $3.2634 $251.2818
103+ $2.9258 $301.3574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess