EN
  • EN
  • DE

TUSB546A-DCIRNQT

Part No TUSB546A-DCIRNQT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 5GBPS TYPEC DP ALT MODE REDRIVER / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, ReDriver
Applications USB
Input Differential
Output Differential
Data Rate (Max) 8.1Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10 pF
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number TUSB546
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47608-6,296-47608-2,TUSB546A-DCIRNQT-ND,296-47608-1,-TUSB546A
Standard Package 250
Win Source Part Number 1189167-TUSB546A-DCIRNQT
Ultra Librarian 3D Model Ultra Librarian TUSB546A-DCIRNQT CAD Model

Description

Overview of TUSB546A-DCIRNQT

The TUSB546A-DCIRNQT is a high-performance, versatile USB Type-C and USB Power Delivery controller from Texas Instruments designed to manage USB data and power connections in a wide array of applications. This advanced IC is particularly suitable for implementing USB Type-C interfaces with USB 3.1 Gen 1 and Gen 2 data rates, offering a comprehensive solution for developers looking to integrate cutting-edge USB technology into their products.

Key Features

  • USB Type-C and USB PD Controller: The device facilitates the USB Power Delivery protocol, allowing for higher power capabilities and role swapping between devices for both power and data.
  • High-Speed Data Transfer: It supports SuperSpeed USB 10 Gbps (USB 3.1 Gen 2) and is backward compatible with 5 Gbps (USB 3.1 Gen 1) and USB 2.0, ensuring wide compatibility and fast data transfer rates.
  • Alternate Mode Support: The TUSB546A-DCIRNQT is capable of Alternate Mode operation, which enables non-USB signals like DisplayPort and Thunderbolt to be transmitted through the USB Type-C connector.
  • Integrated Redriver: The built-in redriver ensures signal integrity by compensating for PCB loss, which is critical for maintaining high-speed signal quality over longer traces.
  • Programmable Features: The device offers a variety of programmable options via I2C, allowing for customization and optimization for specific applications.

Applications

Due to its flexibility and advanced features, the TUSB546A-DCIRNQT is an excellent choice for a myriad of applications, including:

  • Laptops, tablets, and mobile devices
  • Docking stations and monitors
  • USB hubs and peripherals
  • Industrial and automotive infotainment systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TUSB546A-DCIRNQT is no exception. This product is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of various operating environments.

Design Resources

Developers can access a wealth of design resources, including datasheets, application notes, and design tools, to facilitate the integration of the TUSB546A-DCIRNQT into their projects. Texas Instruments provides comprehensive support to ensure a smooth design-in process.

You May Also Be Interested in

Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7623 $51.8607
22+ $4.7281 $104.0182
33+ $4.5803 $151.1499
46+ $4.4326 $203.8996
59+ $4.2848 $252.8032
79+ $3.8416 $303.4864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess