EN
  • EN
  • DE

DS280MB810ZBLT

Part No DS280MB810ZBLT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REPEATER 28GBPS 135NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, Multiplexer
Input CML
Output CML
Data Rate (Max) 28Gbps
Number of Channels 8
Signal Conditioning Input Equalization
Supply Voltage - Operating 2.5V
Temperature Range - Operating -40°C to 85°C
Case / Package 135-NFBGA (13x8)
Win Source Part Number 1034841-DS280MB810ZBLT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS280MB810ZBLT CAD Model

Description

The DS280MB810ZBLT is a state-of-the-art signal conditioning and retiming repeater from Texas Instruments, designed to enhance signal integrity for high-speed interconnects. This advanced product is a perfect solution for applications that demand robust data transmission over long cables or printed circuit boards (PCBs) where signal integrity could be compromised due to lossy mediums or electromagnetic interference (EMI).

Key Features

  • High-Speed Performance: The DS280MB810ZBLT is engineered to support data rates up to 28 Gbps, making it suitable for high-speed data channels in networking, telecommunications, and data center infrastructure.
  • Signal Conditioning: With its integrated signal conditioning capabilities, including programmable equalization, flat gain, and output de-emphasis, this device ensures optimal signal quality and performance over a variety of transmission media.
  • Flexible Connectivity: The product features eight bidirectional lanes that can be independently configured, providing flexibility for various high-speed serial protocols such as PCIe, SAS, SATA, and Fibre Channel.
  • Low Power Consumption: Designed with power efficiency in mind, the DS280MB810ZBLT operates with a low power consumption profile, making it an eco-friendly choice for energy-conscious designs.
  • Advanced Diagnostics: Built-in diagnostic features, including eye diagram monitoring and PRBS generation/checking, facilitate easier system bring-up, debugging, and monitoring of link health.

Applications

The versatility of the DS280MB810ZBLT extends to a wide array of applications, including:

  • Data centers and server farms requiring high-speed data transmission
  • High-performance computing and storage systems
  • Networking equipment such as routers, switches, and signal aggregation systems
  • Industrial control and automation systems

Product Specifications

Parameter Value
Data Rate Up to 28 Gbps
Channels 8 bidirectional lanes
Power Consumption Low
Package 96-WQFN

For designers and engineers looking for a robust signal conditioning solution, the DS280MB810ZBLT from Texas Instruments offers a compelling mix of high-speed performance, signal integrity, and diagnostic features to ensure reliable and efficient operation in demanding environments.

You May Also Be Interested in

Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3833 $57.3833
3+ $47.0838 $141.2514
4+ $45.6124 $182.4496
5+ $44.1410 $220.7050
6+ $42.6697 $256.0182
8+ $38.2556 $306.0448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess