EN
  • EN
  • DE

SN75LVCP422DB

Part No SN75LVCP422DB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Two Channel SATA 3-Gbps Redriver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Buffer, ReDriver
Applications eSATA
Data Rate (Maximum) 3Gbps
Number of Channels 2
Delay Time 300ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 55mA
Operating Temperature Range 0°C ~ 85°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1256377-SN75LVCP422DB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN75LVCP422
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN75LVCP422DB CAD Model

Description

The SN75LVCP422DB from Texas Instruments is a high-performance, dual-channel LVDS (Low-Voltage Differential Signaling) repeater designed to manage high-speed data transmission. This device is particularly suitable for applications that require high data rates and minimal signal degradation over long distances or through challenging noise environments.

Key Features

  • High Data Rate: The SN75LVCP422DB supports data rates up to 2.5 Gbps per channel, making it ideal for high-speed data transfer applications.
  • Low Power Consumption: Engineered for efficiency, the device operates with a minimal power draw, which is crucial for energy-sensitive designs.
  • Dual Channel: With two channels, this repeater can handle multiple data streams simultaneously, providing greater flexibility in system design.
  • Signal Conditioning: The repeater includes signal conditioning features such as input equalization and output de-emphasis, improving signal integrity over extended cable lengths.
  • Hot-Plug Capability: The SN75LVCP422DB can be connected or disconnected from a live backplane without causing any disruption, making it convenient for maintenance and upgrades.

Applications

The repeater is commonly used in a variety of applications, including:

  • High-speed data communications
  • Networking equipment and switches
  • Telecommunications infrastructure
  • Computer servers and storage systems
  • Industrial control and automation

Technical Specifications

The SN75LVCP422DB operates over a wide temperature range and comes in a compact DB package. Its technical specifications include:

  • Supply voltage: 3.3V
  • Operating temperature range: -40°C to 85°C
  • Package type: SSOP (Shrink Small Outline Package)
  • RoHS compliant

With its robust feature set and Texas Instruments' commitment to quality, the SN75LVCP422DB is a reliable choice for designers looking to enhance their high-speed digital data transmission systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3170 $51.8040
29+ $3.5422 $102.7238
44+ $3.4315 $150.9860
61+ $3.3208 $202.5688
78+ $3.2101 $250.3878
105+ $2.8780 $302.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess