EN
  • EN
  • DE

DS80PCI810NJYR

Part No DS80PCI810NJYR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Low-Power 8 Gbps 8-Channel Linear Repeater
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Applications PCI Express
Input CML
Output CML
Data Rate (Maximum) 8Gbps
Number of Channels 8
Delay Time 80ps
Capacitance - Input 5pF
Operating Supply Voltage 2.5 V ~ 3.3 V
Operating Supply Current 220mA
Operating Temperature Range -40°C ~ 85°C
Package 54-WFQFN Exposed Pad
Manufacturer Package 54-WQFN (10x5.5)
Win Source Part Number 1169493-DS80PCI810NJYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS80PCI810
Introduction Date October 17, 2014
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS80PCI810NJYR CAD Model

Description

Product Overview: DS80PCI810NJYR by Texas Instruments

The DS80PCI810NJYR is a cutting-edge signal conditioning retimer from Texas Instruments, designed to enhance the performance and reliability of high-speed data transmission. This advanced component is a key solution for applications requiring the transmission of data over long distances or through noisy environments, such as data centers, computing interfaces, and high-definition video transmission systems.

Key Features

  • High-Speed Performance: The DS80PCI810NJYR supports data rates up to 8 Gbps per lane, making it suitable for PCI Express Gen 1, Gen 2, and Gen 3 interfaces, as well as other high-speed serial protocols.
  • Signal Conditioning: This device includes eight channels of signal conditioning, offering both equalization and de-emphasis to compensate for signal degradation over long PCB traces or cables.
  • Low Power Consumption: With a focus on energy efficiency, the DS80PCI810NJYR operates with low power consumption, an essential feature for modern electronic systems.
  • Adaptive Equalization: Adaptive CTLE (Continuous Time Linear Equalization) allows for automatic adjustment to varying channel conditions, ensuring optimal signal integrity.
  • Flexible Configuration: The device is highly configurable, with programmable settings that can be adjusted through an I2C interface or pin strapping options.
  • Integration: The DS80PCI810NJYR is designed for easy integration into system designs, thanks to its small form factor and compatibility with existing hardware architectures.

Applications

  • High-speed backplanes and cable extenders
  • Data center and enterprise networking equipment
  • Storage systems and servers
  • High-definition video broadcast systems
  • Consumer electronics

The DS80PCI810NJYR from Texas Instruments represents a reliable and high-performance solution for overcoming signal integrity challenges in high-speed data communication. Its advanced features and adaptability make it an ideal choice for a wide range of applications, ensuring that data is transmitted with the highest fidelity and minimal loss or corruption.

For designers and engineers looking to push the boundaries of data transmission speed and quality, the DS80PCI810NJYR offers a robust platform to build upon, backed by the reliability and innovation synonymous with Texas Instruments.

You May Also Be Interested in

Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3594 $61.0782
6+ $16.7051 $100.2306
10+ $16.1831 $161.8310
13+ $15.6611 $203.5943
17+ $15.1390 $257.3630
23+ $13.5729 $312.1767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess