EN
  • EN
  • DE

MAX4952BCTP+

Part No MAX4952BCTP+
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Type Buffer, ReDriver
Applications SAS, SATA
Data Rate (Maximum) 6Gbps
Number of Channels 2
Delay Time 300ps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 100mA
Operating Temperature Range 0°C ~ 70°C
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-TQFN (4x4)
Win Source Part Number 786398-MAX4952BCTP+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4952B
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4952BCTP+ CAD Model

Description

Maxim Integrated MAX4952BCTP+ Product Overview

The MAX4952BCTP+ is a high-performance, dual-channel buffer from Maxim Integrated, designed to provide a reliable interface for high-speed signal transmission. This component is specifically engineered to extend the reach and improve the signal integrity of high-speed differential signals. It is an ideal solution for applications that demand high-speed data transfer and precise signal management, such as servers, storage systems, and networking equipment.

Key Features

  • High-Speed Performance: The MAX4952BCTP+ supports data rates up to 12.5Gbps, making it suitable for the latest high-speed interfaces.
  • Differential Signaling: With dual-channel support, the device accommodates differential signaling, which enhances noise immunity and allows for longer cable lengths without compromising data integrity.
  • Low Power Consumption: The device is designed for efficiency, with a low-power operation that minimizes thermal footprint and energy usage, making it ideal for power-sensitive applications.
  • Programmable Equalization and Pre-Emphasis: It offers programmable input equalization and output pre-emphasis to optimize performance over a variety of physical mediums.
  • Small Form Factor: Housed in a compact 20-pin TQFN package, the MAX4952BCTP+ saves valuable board space and is well-suited for dense circuit designs.

Applications

  • Data Centers and Enterprise Storage Systems
  • High-Speed Networking Equipment
  • Backplane and Cable Interconnects
  • Fiber Optic Modules and Active Cables
  • Signal Repeater and Extender Systems

The MAX4952BCTP+ is built with Maxim Integrated's commitment to reliability and quality, ensuring stable operation in demanding environments. Its advanced features make it a versatile component that enhances the performance of high-speed digital systems. Whether you're designing for the next generation of storage solutions or looking to improve the data throughput in your network, the MAX4952BCTP+ offers the performance and reliability needed to keep your systems running at their best.

For detailed technical specifications, application notes, and support documentation, engineers and designers can visit Maxim Integrated's official website or contact their local Maxim Integrated distributor.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1043 $50.5032
58+ $1.7266 $100.1428
90+ $1.6727 $150.5430
124+ $1.6187 $200.7188
160+ $1.5647 $250.3520
214+ $1.4029 $300.2206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,794 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess