The SST29EE512-120-4C-NH is a high-performance CMOS SuperFlash® memory chip designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This non-volatile memory device offers a storage capacity of 512 Kilobits and utilizes a parallel interface for fast read and write operations.
Key Features
- Memory Size: 512 Kbit (64K x 8)
- Access Time: 120 ns
- Single Supply Voltage: 4.5V to 5.5V
- Endurance: 100,000 cycles per sector typical
- Data Retention: 100 years minimum
- Operating Temperature Range: -40°C to +85°C
- Packaging: 32-pin PLCC (Plastic Leaded Chip Carrier)
- RoHS Compliant: Yes
Performance and Reliability
The SST29EE512-120-4C-NH is designed for high-speed applications requiring reliable data storage and retrieval. With an access time of 120 nanoseconds, this memory chip provides quick access to its contents, making it suitable for a wide range of applications, including embedded systems, telecommunications, and industrial electronics. The SuperFlash® technology ensures excellent endurance and data retention, which is critical for applications where data integrity is paramount.
Applications
This versatile flash memory chip is ideal for use in a variety of applications where a dependable and fast non-volatile memory solution is required. Common applications include:
- Embedded systems
- Boot memory for computers and processors
- Networking hardware
- Telecommunication equipment
- Industrial control systems
Environmental Compliance
The SST29EE512-120-4C-NH meets the stringent requirements of the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This compliance ensures that the product is suitable for use in environmentally sensitive applications and contributes to the reduction of electronic waste.