EN
  • EN
  • DE

MAX14950CTO+

Part No MAX14950CTO+
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Buffer, ReDriver
Applications PCIe
Number of Channels 4
Delay Time 160ps
Signal Conditioning Input Equalization, Output De-Emphasis
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 328mA
Operating Temperature Range 0°C ~ 70°C
Package 42-WFQFN Exposed Pad
Manufacturer Package 42-TQFN-EP (3.5x9)
Win Source Part Number 785382-MAX14950CTO+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14950
Introduction Date December 01, 2010
ECCN EAR99
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX14950CTO+ CAD Model

Description

The MAX14950CTO+ is a high-performance, octal, level-translating digital isolator manufactured by Maxim Integrated. This component is designed to provide robust signal isolation for a wide range of industrial, medical, and consumer applications where signal integrity and isolation are critical for safety and functionality.

Key Features

  • Isolation Voltage: The device offers a robust isolation voltage of 3.75kVrms for 60 seconds, ensuring reliable performance in electrically noisy environments.
  • Data Rate: With support for data rates up to 25Mbps, the MAX14950CTO+ is well-suited for high-speed communication requirements.
  • Channels: It features eight unidirectional channels, providing flexibility in interfacing between different voltage domains.
  • Integration: The device integrates an oscillator and a high-frequency transformer driver to reduce external components and simplify design.
  • Power Supply: The MAX14950CTO+ operates with dual power supplies, ranging from 3.0V to 5.5V, accommodating various system-level power requirements.
  • Package: It comes in a compact, 16-pin, wide-body SOIC package, making it suitable for space-constrained applications.

Applications

The MAX14950CTO+ is ideal for use in a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Data communication in mixed-voltage systems
  • Isolated SPI, I2C, or UART interfaces

Reliability and Safety

Maxim Integrated ensures that the MAX14950CTO+ meets high reliability and safety standards. The device is designed to withstand harsh industrial environments and provides continued performance with its built-in fail-safe features. It also complies with relevant international safety standards, making it a trusted choice for critical applications.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess