EN
  • EN
  • DE
Part No 5007
Manufacturer Adafruit Industries LLC
Catalog Switches Accessories - Caps
Description TRANSLUCENT RED DSA KEYCAPS FOR / Square, Concave Keyswitch Switch Cap Red, Translucent Snap Fit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Accessories - Caps
Manufacturer Adafruit Industries LLC
Packaging Bulk
Switch Type Keyswitch
Shape Square, Concave
Color Red, Translucent
Illumination Illuminated
For Use With/Related Products MX Compatible Switches
Mounting Snap Fit
Size 18.60mm L x 18.60mm W x 6.40mm H
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number 1528-5007
Standard Package 1
Win Source Part Number 1323814-5007
Ultra Librarian 3D Model Ultra Librarian 5007 CAD Model

Description

The Adafruit Industries LLC 1323814-5007 electronic component is a bulk packaged item that falls under the category of switches and accessories-caps.

  • Illuminated: Yes
  • Designed for: Use with MX compatible switches
  • Standard Package: 1
  • Mounting: Snap Fit
  • Shape: Square and Concave
  • Size: 18.60mm L x 18.60mm W x 6.40mm H
  • HTSUS Code: 8538.90.6000

You May Also Be Interested in

NKK Switches
CAP PUSHBUTTON SQUARE YELLOW
Need more? Email Us
MEC Switches
CAP TACT RECT BLK/TRANS LENS
Need more? Email Us
MEC Switches
CAP TACTILE ROUND BLACK
Need more? Email Us
EAO
CAP PUSHBUTTON ROUND GRN
Need more? Email Us
EAO
CAP PUSHBUTTON SQUARE YLW
Need more? Email Us
Honeywell
BUTTON FOR SWITCH/INDICATORS
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE GREEN
Need more? Email Us
NKK Switches
CAP TOGGLE PADDLE WHITE
Need more? Email Us
C&K Components
CAP PUSHBUTTON SQUARE RED
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4713 $51.8430
260+ $0.3867 $100.5420
405+ $0.3747 $151.7535
555+ $0.3626 $201.2430
715+ $0.3505 $250.6075
955+ $0.3142 $300.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess