EN
  • EN
  • DE

STAC9271D5T48E-CA2

Part No STAC9271D5T48E-CA2
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Category Integrated Circuits(ICs)
Family Interface - CODECs
Win Source Part Number 194193-STAC9271D5T48E-CA2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STAC9271D5T48E-CA2 CAD Model

Description

The STAC9271D5T48E-CA2 is a high-performance audio codec manufactured by IDT (Integrated Device Technology), designed for a wide range of audio applications. It is known for its high fidelity, low power consumption, and comprehensive feature set, making it suitable for both professional and consumer audio devices. The codec supports multiple channels of audio input and output, offering flexibility in system design.

Applications:

  • High-end desktop PCs
  • Gaming laptops
  • Professional audio workstations
  • Home theater systems
  • Audio recording interfaces

Features:

  • 24-bit audio resolution
  • Sampling rates up to 192 kHz
  • Multiple analog inputs and outputs
  • Integrated headphone amplifier with automatic impedance detection
  • Built-in microphone preamplifier with adjustable gain
  • Support for S/PDIF digital audio interface
  • Advanced power management for energy efficiency
  • I2S/PCM interface for flexible audio connectivity

Benefits:

  • Exceptional audio quality for an immersive listening and recording experience
  • Versatile connectivity options for various audio devices and interfaces
  • Optimized power consumption for longer battery life in portable devices
  • Simplified system design with integrated components
  • Enhanced microphone performance for clear voice communication and recording

Additional Details:

The STAC9271D5T48E-CA2 offers a wide range of configuration options to tailor its performance to specific application requirements. The integrated headphone amplifier features automatic impedance detection, ensuring optimal audio performance with different headphone types. The built-in microphone preamplifier provides adjustable gain settings, allowing for precise control over microphone sensitivity. The codec supports both S/PDIF and I2S/PCM digital audio interfaces, providing flexible connectivity options. The advanced power management features minimize power consumption, making it suitable for battery-powered applications. This codec is designed to meet the high-performance audio demands of modern computing devices and audio systems.

You May Also Be Interested in

Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Lowest to $6.5292
ams
Lowest to $3.2271
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess