EN
  • EN
  • DE

MADP-011048-TR3000

Part No MADP-011048-TR3000
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description RF DIODE PIN 80V 4.7W 8HQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Cut Tape (CT)
Product Status Active
Diode Type PIN - Anti-Parallel
Voltage - Peak Reverse (Max) 80V
Current - Max 3.75 A
Capacitance @ Vr, F 4pF @ 0V, 100MHz
Resistance @ If, F 500mOhm @ 10mA, 100MHz
Power Dissipation (Max) 4.7 W
Operating Temperature 175°C (TJ)
Package / Case 8-LQFN Exposed Pad
Supplier Device Package 8-HQFN (4x4)
Ultra Librarian 3D Model Ultra Librarian MADP-011048-TR3000 CAD Model

Description

NULL

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $0.3269
M/A-Com Technology Solutions
Need more? Email Us
Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
Lowest to $1.0199
M/A-Com Technology Solutions
Need more? Email Us
Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.6759
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess