EN
  • EN
  • DE

SN75LVCP600SDSKT

Part No SN75LVCP600SDSKT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA 1CH 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications SAS, SATA
Input CML
Output CML
Data Rate (Max) 6Gbps
Number of Channels 1
Delay Time 280ps
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 32mA
Temperature Range - Operating -40°C to 85°C
Case / Package 10-SON (2.5x2.5)
Win Source Part Number 1101094-SN75LVCP600SDSKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75LVCP600SDSKT CAD Model

Description

The SN75LVCP600SDSKT from Texas Instruments is a high-performance, single-channel, low-voltage differential signaling (LVDS) repeater designed to extend the reach of high-speed data transmission over LVDS-compatible interfaces. This component is particularly useful in applications where signal integrity may be compromised due to long cable lengths or noisy environments.

Key Features

  • High Data Rate: The device supports a significant data rate of up to 3.125 Gbps, making it an ideal solution for high-speed data transmission requirements.
  • Low Power Consumption: It operates with a low power consumption, which is crucial for energy-sensitive designs, enhancing system efficiency and reliability.
  • Signal Conditioning: The repeater provides signal conditioning, including equalization and de-emphasis, which compensates for the signal degradation caused by long cables or PCB traces.
  • Hot-Plug Capability: It can be safely plugged and unplugged during operation without causing any damage or data loss, thanks to its robust hot-plug capability.
  • Wide Operating Temperature Range: The device is designed to function across a broad temperature range, ensuring reliable operation in diverse environmental conditions.

Applications

The versatility of the SN75LVCP600SDSKT makes it an excellent choice for a wide range of applications, including:

  • High-speed data communication for networking and telecommunications.
  • Video and multimedia transmission where maintaining signal integrity is critical.
  • Industrial control systems requiring robust data links.
  • Automotive infotainment and driver assistance systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75LVCP600SDSKT is no exception. The product is manufactured to meet high standards of performance and reliability, ensuring that it meets the demands of even the most critical applications.

Technical Specifications

Parameter Value
Data Rate Up to 3.125 Gbps
Operating Temperature Range -40°C to 85°C
Power Supply Voltage 3.3V
Package WQFN-16

With its robust feature set, the SN75LVCP600SDSKT is engineered to facilitate seamless and reliable high-speed data connections, making it a valuable component for designers looking to optimize their data transmission systems.

You May Also Be Interested in

Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1954 $50.4942
56+ $1.8014 $100.8784
86+ $1.7451 $150.0786
119+ $1.6888 $200.9672
154+ $1.6325 $251.4050
205+ $1.4636 $300.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess