EN
  • EN
  • DE

TSU6721YFPR

Part No TSU6721YFPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH SP4T 25DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Audio, UART, USB Switch IC 2 Channel 25-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 25-XFBGA, DSBGA
Case / Package 25-DSBGA
Family Name TSU6721
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901481-TSU6721YFPR
Ultra Librarian 3D Model Ultra Librarian TSU6721YFPR CAD Model

Description

Product Overview: TSU6721YFPR from Texas Instruments

The TSU6721YFPR is a multifunctional integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This versatile product is a USB switch that offers a range of features to enhance the connectivity and functionality of USB-enabled devices.

Key Features

  • USB 2.0 Switch: The TSU6721YFPR is capable of switching USB 2.0 signals, which is essential for devices that need to manage multiple USB connections efficiently.
  • Automatic Switching: It features automatic switching between USB and audio functions, facilitating seamless transitions for devices that combine these interfaces.
  • Impedance Matching: The device comes with built-in impedance matching, which is critical for maintaining signal integrity, especially in high-speed USB applications.
  • Wettable Flanks Package: It is offered in a wettable flanks package that allows for enhanced solder joint inspection, which is crucial for quality control in manufacturing processes.
  • Low Power Consumption: With an emphasis on energy efficiency, the TSU6721YFPR operates with low power consumption, making it suitable for battery-powered applications.

Applications

The TSU6721YFPR is designed for a wide range of applications. It is particularly useful in:

  • Smartphones and Tablets
  • Portable Media Players
  • Notebook and Desktop Computers
  • USB Hubs and Docking Stations
  • Peripheral Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TSU6721YFPR is no exception. It is built to meet high standards of reliability and performance, ensuring that it meets the rigorous demands of consumer electronics and computing applications.

Conclusion

The TSU6721YFPR from Texas Instruments stands out as a highly functional and reliable component for managing USB connections. Its automatic switching capability, coupled with low power consumption and enhanced inspection features, make it an ideal choice for designers looking to create sophisticated, user-friendly electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess