EN
  • EN
  • DE

MAX14526DEEWP

Part No MAX14526DEEWP
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701366-MAX14526DEEWP
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14526DEEWP CAD Model

Description

The MAX14526DEEWP is a high-performance, feature-rich integrated circuit from Maxim Integrated designed to cater to a wide range of applications in the electronics industry. This IC is specifically built to provide a robust solution for power management and signal conditioning tasks, making it an ideal choice for designers looking to optimize their systems for efficiency and reliability.

At the heart of the MAX14526DEEWP is its ability to offer precision control over power delivery, with built-in features such as overvoltage protection, which safeguards connected devices from electrical damage. The device operates over a broad voltage range, ensuring compatibility with various power sources and systems, thereby enhancing its versatility for use in multiple applications.

The compact form factor of the MAX14526DEEWP, encapsulated in a WLP package, makes it suitable for space-constrained applications. Despite its small size, it does not compromise on performance, delivering high efficiency and minimizing power loss. This makes it a preferred choice for portable and battery-operated devices where power conservation is critical.

In terms of connectivity, the MAX14526DEEWP is designed for easy integration into existing designs, featuring standard interface protocols. This ease of integration, combined with Maxim Integrated's reputation for durable and reliable components, ensures that the MAX14526DEEWP can help streamline the development process, reducing time-to-market for new products.

The MAX14526DEEWP is also characterized by its robustness, with built-in temperature protection features that prevent overheating and ensure stable operation across a wide temperature range. This makes it suitable for industrial applications where reliability under varying environmental conditions is a necessity.

In summary, the MAX14526DEEWP from Maxim Integrated is a potent IC that offers a blend of power efficiency, compact design, and high reliability. Its comprehensive feature set and ease of use make it an excellent choice for engineers and designers looking to enhance their systems with a reliable power management and signal conditioning solution.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess