EN
  • EN
  • DE

MP4816AGFP

Part No MP4816AGFP
Manufacturer Monolithic Power Systems Inc.
Catalog Interface - Analog Switches - Special Purpose
Description 16-CHANNEL HIGH VOLTAGE ANALOG S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196981-MP4816AGFP
Win Source Part Number Cross
Manufacturer Monolithic Power Systems Inc.
Category Integrated Circuits (ICs) Interface Analog Switches - Special Purpose
Series MP
Package Tray
Product Status Active
Applications Analog
Switch Circuit SPST
Number of Channels 16
On-State Resistance (Max) 19Ohm
Ultra Librarian 3D Model Ultra Librarian MP4816AGFP CAD Model

Description

The MP series analog switch ICs from Monolithic Power Systems Inc. are designed for special purpose interface applications.

  • Features: Offer a wide range of features and capabilities, making them suitable for various analog signal routing requirements.
  • On-State Resistance: Have a low on-state resistance of 19Ohm, providing excellent signal transmission efficiency.
  • Configuration: Available in a 16-channel configuration, allowing for multiple signal routing options.
  • Package: Packaged in trays, ensuring easy handling and installation.
  • Applications: Widely used in analog applications where signal routing and switching are required.
  • Performance: With their high performance and reliability, the MP analog switches are a preferred choice for many design engineers.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess