EN
  • EN
  • DE

TS3L4892RHHR

Part No TS3L4892RHHR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH 16X8 36VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Networking
Switch Circuit SPDT
Number of Channels 11
Max On Resistance 6 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 1.1GHz
Features 10/100,1000 Base-T, LVDS, LVPECL
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-VQFN (6x6)
Win Source Part Number 035086-TS3L4892RHHR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3L4892RHHR CAD Model

Description

The TS3L4892RHHR is a high-performance, quad SPDT (single pole double throw) switch manufactured by Texas Instruments. This device is designed to operate from a single 3.3-V or 2.5-V power supply, making it highly versatile for a wide range of applications. The TS3L4892RHHR is part of Texas Instruments' extensive switch and multiplexer product line, renowned for its reliability and performance.

Key Features

  • Wide Operating Range: The device functions optimally with a power supply range of 2.3 V to 3.6 V, accommodating various system requirements.
  • Low Power Consumption: With its low on-state resistance (Ron), the TS3L4892RHHR ensures minimal power loss during operation, thereby enhancing overall energy efficiency.
  • High Bandwidth: The switch offers a wide bandwidth, which facilitates the transmission of high-speed signals without significant attenuation.
  • ESD Protection: Integrated ESD protection circuits safeguard the device against electrostatic discharges, enhancing its durability and lifespan.
  • Break-Before-Make Feature: This ensures that signal integrity is maintained during switching by preventing simultaneous connections of multiple signal paths.

Applications

The TS3L4892RHHR is suitable for a variety of applications, including but not limited to:

  • Data Communication Equipment
  • Signal Routing and Multiplexing
  • Audio and Video Switching
  • Server and Network Infrastructure
  • Telecommunication Systems

Product Specifications

Parameter Value
Supply Voltage (VCC) 2.3 V to 3.6 V
On-State Resistance (Ron) Typically 5 Ω
Bandwidth High
ESD Protection Yes
Switch Configuration Quad SPDT

With its robust feature set, the TS3L4892RHHR from Texas Instruments represents an excellent choice for designers looking for a reliable switch that can handle both analog and digital signals with precision and efficiency.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3045 $52.1800
95+ $1.0704 $101.6880
145+ $1.0370 $150.3650
200+ $1.0035 $200.7000
260+ $0.9701 $252.2260
345+ $0.8697 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess