EN
  • EN
  • DE

TPS53658RSBT

Part No TPS53658RSBT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707862-TPS53658RSBT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53658RSBT CAD Model

Description

The TPS53658RSBT is a sophisticated, multi-phase synchronous buck controller designed by Texas Instruments, a leader in semiconductor solutions. This product is specifically engineered to address the needs of high-performance computing and telecommunication applications, where efficiency, reliability, and advanced power management are crucial.

Key Features

  • Multi-Phase Power Solution: The TPS53658RSBT operates as a multi-phase controller, offering improved thermal performance and reducing the amount of output capacitance needed, thus cutting down on space and cost.
  • Integrated MOSFET Drivers: This controller comes with integrated MOSFET drivers, which provide a compact solution and reduce the need for external components.
  • SMARTREFLEX™ Technology: Equipped with Texas Instruments' proprietary SMARTREFLEX™ technology, the TPS53658RSBT adapts to changes in load dynamically, optimizing system performance and power efficiency.
  • Configurable Phase Count: To meet the demands of various applications, the phase count is configurable, allowing designers to tailor the power solution to their specific requirements.
  • High-Efficiency Operation: With its advanced control architecture, the TPS53658RSBT maintains high efficiency across a wide range of load conditions, contributing to the overall reduction of power loss.

Applications

The TPS53658RSBT is suitable for a variety of applications, including:

  • High-performance servers and networking equipment
  • Telecommunication infrastructure
  • Computing enterprise solutions
  • Industrial systems requiring efficient power distribution

Technical Specifications

Some of the technical specifications of the TPS53658RSBT include:

  • Input Voltage Range: 4.5V to 18V
  • Output Voltage Range: 0.5V to 5.5V
  • Switching Frequency: Up to 1MHz per phase
  • Operating Temperature Range: -40°C to 150°C
  • Packaging: 40-WQFN

With its robust feature set and adaptable design, the TPS53658RSBT from Texas Instruments stands out as a versatile and efficient power management solution for high-end computing and telecommunications systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.8589
Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $2.3382
Texas Instruments
Lowest to $0.7074
Texas Instruments
Lowest to $2.9028
Texas Instruments
Lowest to $3.7517
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess