EN
  • EN
  • DE

TS4100ITQ1633T

Part No TS4100ITQ1633T
Manufacturer Silicon Labs
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Mfr Silicon Labs
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Applications -
Switch Circuit -
Number of Channels 1
On-State Resistance (Max) 105Ohm
Voltage - Supply, Single (V+) 0.8V ~ 5.25V
Voltage - Supply, Dual (V±) -
-3db Bandwidth -
Features -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1383726-TS4100ITQ1633T
Ultra Librarian 3D Model Ultra Librarian TS4100ITQ1633T CAD Model

Description

The TS4100ITQ1633T is an analog switch IC designed for special purpose applications by Silicon Labs.

  • Channel: Single
  • On-State Resistance (Max): 105Ohm (max)
  • Voltage Supply: 0.8V to 5.25V
  • Package: 16-VFQFN Exposed Pad
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C
  • Status: Obsolete

You May Also Be Interested in

Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess