EN
  • EN
  • DE

PI3WVR31310AZLE

Part No PI3WVR31310AZLE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Mfr Diodes Incorporated
Series -
Package Tray
Product Status Obsolete
Applications HDMI
Switch Circuit -
Number of Channels 1
On-State Resistance (Max) 15Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
Voltage - Supply, Dual (V±) -
-3db Bandwidth 5.4GHz
Features -
Temperature Range - Operating -
Mounting Type Surface Mount
Package / Case 60-WFQFN Exposed Pad
Supplier Device Package 60-TQFN (5x9)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 364 pcs
Win Source Part Number 1383155-PI3WVR31310AZLE
Ultra Librarian 3D Model Ultra Librarian PI3WVR31310AZLE CAD Model

Description

Diodes Incorporated PI3WVR31310AZLE Overview

The PI3WVR31310AZLE is a cutting-edge video switch integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This product is specifically engineered to facilitate the switching of high-speed video signals with minimal signal degradation, ensuring optimal performance for applications requiring high bandwidth and data rates.

Key Features

  • High-Speed Switching: The PI3WVR31310AZLE is capable of handling extremely high data rates, making it suitable for advanced video applications, including those that require 4K and 8K resolutions.
  • Multiple Channel Support: This IC supports multiple channels and is equipped with 3:1 multiplexer/demultiplexer configurations, offering versatility in managing various video signal paths.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, which is crucial for portable and battery-powered devices where power conservation is key.
  • Wide Bandwidth: The wide bandwidth ensures that the video signals are transmitted with high fidelity, providing clear and crisp images without compromising signal quality.
  • Compact Packaging: The PI3WVR31310AZLE comes in a compact package, making it ideal for space-constrained applications without sacrificing functionality or performance.

Applications

The versatility of the PI3WVR31310AZLE makes it an excellent choice for a wide range of applications, including:

  • High-definition televisions (HDTVs)
  • Computer monitors and displays
  • Digital signage
  • Video conferencing systems
  • Home theater systems
  • Professional video editing and playback equipment

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI3WVR31310AZLE is built with this commitment in mind, ensuring that it not only meets but exceeds the rigorous demands of modern video applications. With its advanced features and robust design, the PI3WVR31310AZLE is a testament to Diodes Incorporated's dedication to innovation and excellence in the semiconductor industry.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8009 $58.8189
51+ $2.2985 $117.2235
78+ $2.2268 $173.6904
108+ $2.1552 $232.7616
139+ $2.0825 $289.4675
186+ $1.8676 $347.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess