EN
  • EN
  • DE

PIC16F917T-I/PT

Part No PIC16F917T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 35
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 352 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 061825-PIC16F917T-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F917T-I/PT CAD Model

Description

Microchip Technology's PIC16F917T-I/PT Microcontroller

The PIC16F917T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a broad range of applications. This powerful and versatile MCU is part of the PIC16F family, known for its user-friendly features and robust operation. With its advanced RISC architecture, it provides a perfect solution for developers looking for a device that combines efficient processing capabilities with practical peripherals.

Key Features:

  • CPU: The MCU is built on an enhanced Mid-range 8-bit architecture with a wide operating voltage range, allowing for flexible power management and compatibility with various electronic components.
  • Memory: It comes equipped with 14 KB of Flash program memory and 368 bytes of RAM, ensuring ample space for application code and data storage. Additionally, it offers 256 bytes of EEPROM for non-volatile data retention.
  • I/O Pins: The device features 36 I/O pins, providing extensive interfacing capabilities for connecting with sensors, actuators, and other peripherals.
  • Integrated Peripherals: Onboard are several built-in peripherals including an 8-bit timer, two 16-bit timers, a synchronous serial port (SSP) with SPI and I²C modes, a USART, and 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, enhancing its utility in various applications.
  • Analog Features: The MCU boasts an onboard analog comparator module, enhancing its capability to handle analog signals and perform rapid comparisons.
  • Clock: A precision internal oscillator operates at up to 8 MHz, with an external oscillator support for up to 20 MHz, providing accurate timing solutions for time-sensitive applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.
  • Packaging: The PIC16F917T-I/PT is available in a 44-pin TQFP package, offering a compact footprint for space-constrained applications.
  • Programmability: Microchip's MPLAB® IDE and programming tools support this MCU, simplifying development and debugging processes.

Applications:

The PIC16F917T-I/PT is ideal for a variety of applications, including industrial control systems, automotive electronics, consumer electronics, and embedded systems. Its robust feature set and flexible interfacing options make it an excellent choice for designers looking to develop sophisticated and reliable products.

With its combination of performance, memory options, and integrated peripherals, the PIC16F917T-I/PT from Microchip Technology stands out as a versatile and dependable microcontroller that can meet the needs of a wide array of electronic projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2941 $51.4705
12+ $8.4465 $101.3580
19+ $8.1825 $155.4675
26+ $7.9186 $205.8836
33+ $7.6546 $252.6018
44+ $6.8628 $301.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess