EN
  • EN
  • DE

TMS320VC5509AGBB

Part No TMS320VC5509AGBB
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX PT 16-BIT 179-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Product Status Active
Type Fixed Point
Interface Host Interface, I²C, McBSP
Clock Rate 200MHz
Non-Volatile Memory ROM (64kB)
On-Chip RAM 256kB
Voltage - I/O 3V, 3.3V
Voltage - Core 1.60V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 179-LFBGA
Supplier Device Package 179-NFBGA (12x12)
Base Product Number TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352801-TMS320VC5509AGBB
Ultra Librarian 3D Model Ultra Librarian TMS320VC5509AGBB CAD Model

Description

The TMS320VC5509AGBB is a powerful digital signal processor (DSP) from Texas Instruments, renowned for its high-performance processing capabilities and efficiency in handling complex signal processing tasks. This component is part of the TMS320C55x DSP generation, which is designed to meet the rigorous demands of high-speed signal processing in various applications such as audio, telecommunications, and industrial control systems.

Key Features:

  • CPU Speed: The TMS320VC5509AGBB offers a CPU speed of up to 200MHz, providing robust computational power for demanding signal processing applications.
  • On-Chip Memory: It comes equipped with a rich set of on-chip memory resources, including 256KB of RAM and 16KB of ROM, allowing for efficient data management and program execution.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DSP offers several low-power modes, making it an ideal choice for portable and battery-operated devices.
  • Peripheral Set: The device includes a diverse range of peripherals such as a DMA controller, timers, and serial ports, enhancing its connectivity and data transfer capabilities.
  • Instruction Set: The TMS320VC5509AGBB features a highly optimized instruction set that supports fast arithmetic and logical operations, which is essential for real-time signal processing tasks.
  • Package: This DSP comes in a compact 256-Ball MicroStar BGA package, ensuring a small footprint on the PCB and making it suitable for space-constrained applications.

Applications:

The TMS320VC5509AGBB is highly versatile and can be used in a wide range of applications, including:

  • Professional and consumer audio equipment
  • Telecommunications infrastructure
  • Wireless communication devices
  • Medical imaging systems
  • Industrial control and automation

With its robust architecture, comprehensive feature set, and Texas Instruments' commitment to quality, the TMS320VC5509AGBB is an excellent choice for developers looking to implement advanced signal processing solutions in their products.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1573 $76.3146
4+ $31.3085 $125.2340
5+ $30.3301 $151.6505
7+ $29.3518 $205.4626
9+ $28.3734 $255.3606
12+ $25.4382 $305.2584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,757 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess