EN
  • EN
  • DE

TPS54821EVM-049

Part No TPS54821EVM-049
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS54821-049 / TPS54821 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SWIFT
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 8A
Voltage - Input 8 V ~ 17 V
Regulator Topology Buck
Frequency - Switching 480kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS54821
Win Source Part Number 797994-TPS54821EVM-049
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54821
Introduction Date November 10, 2012
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54821EVM-049 CAD Model

Description

TPS54821EVM-049 Evaluation Module from Texas Instruments

The TPS54821EVM-049 is a fully assembled and tested circuit for evaluating the TPS54821, a highly efficient, synchronous, step-down converter with integrated FETs, from Texas Instruments. This evaluation module (EVM) is designed to help both novice and expert designers quickly understand and assess the capabilities of the TPS54821 converter.

Product Features

  • Input voltage range from 4.5V to 17V, suitable for a wide array of applications.
  • Adjustable output voltage down to 0.8V, allowing for use in low-voltage systems.
  • Integrated 8A continuous output current capability, providing sufficient power for demanding applications.
  • High efficiency over a wide load range, thanks to synchronous rectification and advanced MOSFET technology.
  • Small 3.5mm x 3.5mm QFN package, minimizing the footprint on the PCB.
  • Frequency synchronization, power good, enable, and tracking functions for advanced power management.
  • Thermal shutdown and overcurrent protection to ensure safe operation under abnormal conditions.

Applications

The TPS54821EVM-049 is suitable for a variety of applications, including:

  • Point-of-Load (POL) solutions for FPGAs, ASICs, and microprocessors.
  • Networking, telecom, and computing power systems.
  • Industrial and automotive applications requiring efficient power conversion.

Design and Layout Considerations

The EVM includes features to facilitate easy integration into existing systems and to aid in the design of new power architectures. The layout is optimized for thermal performance and minimal interference, with clear silkscreen labels to identify components and test points. The provided documentation includes schematics, a bill of materials, and layout files to assist in the design process.

Getting Started with the TPS54821EVM-049

For designers looking to quickly implement the TPS54821 into their designs, the TPS54821EVM-049 provides an excellent starting point. The evaluation module comes with a user guide that outlines setup and operation procedures, ensuring a smooth evaluation experience. Designers can leverage this EVM to rapidly prototype and test their power solutions, significantly reducing development time.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess