EN
  • EN
  • DE

TPSM84824EVM-013

Part No TPSM84824EVM-013
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR TPSM84824
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 3 Weeks
Features TPSM84824 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Manufacturer Texas Instruments
Package Bulk
Family Name TPSM84824
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 296-48091, TPSM84824EVM-013-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937471-TPSM84824EVM-013
Ultra Librarian 3D Model Ultra Librarian TPSM84824EVM-013 CAD Model

Description

TPSM84824EVM-013 Evaluation Module from Texas Instruments

The TPSM84824EVM-013 from Texas Instruments is a state-of-the-art evaluation module designed for the efficient assessment of the TPSM84824 power module. This power solution is engineered to help developers and engineers expedite their design process by providing a fully assembled and tested platform for performance evaluation and design considerations.

Key Features of TPSM84824EVM-013

  • Integrated Power Solution: The TPSM84824EVM-013 integrates the TPSM84824 power module, which combines a DC-DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package.
  • High Efficiency: This evaluation module boasts high efficiency and is optimized for a variety of input and output voltages, making it suitable for a broad range of applications.
  • Adjustable Output Voltage: The output voltage of the TPSM84824EVM-013 can be adjusted via a simple external resistor divider, providing flexibility in the design process.
  • Thermal Performance: Designed with thermal performance in mind, the module features an excellent thermal dissipation capability, ensuring reliable operation under varying load conditions.
  • Easy-to-use: The evaluation module is user-friendly, featuring accessible test points and minimal external components, which simplifies the evaluation process.

Applications

The TPSM84824EVM-013 is ideal for testing the TPSM84824 power module in various applications, including:

  • Telecommunications equipment
  • Enterprise solutions such as servers and storage systems
  • Networking equipment like switches and routers
  • Industrial systems
  • Point-of-load applications

Technical Specifications

The TPSM84824EVM-013 offers a comprehensive set of technical specifications that include:

  • Input voltage range: 4.5V to 17V
  • Output voltage range: 0.6V to 10V
  • Output current: Up to 8A
  • Switching frequency: 1MHz (adjustable)
  • Operating temperature range: -40°C to 85°C

With its robust design and versatile application range, the TPSM84824EVM-013 evaluation module from Texas Instruments is an essential tool for engineers looking to leverage the benefits of the TPSM84824 power module in their power supply designs.

You May Also Be Interested in

Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS62065-67-347 / TPS62065/TPS62067 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.9VDC/0.8VDC to 6VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess