EN
  • EN
  • DE

CY62256LL-70PC

Part No CY62256LL-70PC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 256KBIT 70NS 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 256Kb (32K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-DIP
Win Source Part Number 203062-CY62256LL-70PC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY62256LL-70PC CAD Model

Description

CY62256LL-70PC CMOS SRAM

The CY62256LL-70PC offers a balance between speed and power efficiency, making it an optimal choice for various electronic projects.

  • Applications: Consumer electronics, computer peripherals, telecommunications equipment.
  • Features: 70 ns read access time, wide power supply range from 3.0V to 3.6V, low standby current.
  • Benefits: Ensures efficient power usage, extend battery life in portable devices, smoothens data processing and storage tasks.

This memory module is highly valued in designs that require cost-effective and durable memory management solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Samsung
SRAM 512Kx16
Need more? Email Us
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Samsung
SRAM 16MBit
Need more? Email Us
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM sync 512Kx36
Need more? Email Us
Samsung
SRAM 4MX18
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess