EN
  • EN
  • DE

MIC26601YJL-EV

Part No MIC26601YJL-EV
Manufacturer Microchip Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR MIC26601YJL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series Hyper Speed Control, SuperSwitcher II
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Output Current 6A
Voltage - Input 5.5 V ~ 28 V
Regulator Topology Buck
Frequency - Switching 600kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC26601
Win Source Part Number 788532-MIC26601YJL-EV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC26601YJL-EV CAD Model

Description

Microchip Technology's MIC26601YJL-EV Evaluation Board

The MIC26601YJL-EV is a comprehensive evaluation platform designed by Microchip Technology, tailored for engineers, designers, and hobbyists to assess the capabilities of the MIC26601 High-Efficiency, Wide Input Range, 6A Synchronous Buck Regulator. This evaluation board serves as a practical tool to facilitate testing and development, providing a hands-on experience with the regulator's performance in various conditions and configurations.

Key Features of the MIC26601YJL-EV

  • High Current Capability: The board is designed to demonstrate the MIC26601 regulator's ability to deliver up to 6A of continuous output current, making it suitable for high-power applications.
  • Wide Input Voltage Range: It supports an input voltage range from 4.5V to 26V, allowing flexibility in accommodating different power sources and system requirements.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 5.5V, providing versatility for various applications and enabling optimization for specific voltage needs.
  • High Efficiency: The evaluation board highlights the MIC26601's efficient synchronous buck operation, which minimizes power losses and enhances system performance.
  • Thermal Management: The board is designed with thermal considerations in mind, featuring an exposed pad package that aids in heat dissipation to maintain stable operation under high load conditions.
  • Easy-to-Use: The MIC26601YJL-EV comes with user-friendly interfaces, including test points and jumper settings, for easy measurement and configuration without the need for complex setup procedures.

Applications

The MIC26601YJL-EV is ideal for a wide array of applications that require a reliable and efficient power supply solution. These include but are not limited to:

  • Networking and Telecommunication Equipment
  • Industrial Systems
  • Computing Platforms
  • FPGA, DSP, and ASIC Power Supplies

With its robust design and flexible features, the MIC26601YJL-EV evaluation board is an excellent resource for anyone looking to explore the functionalities and advantages of the MIC26601 synchronous buck regulator. Whether for preliminary testing, proof-of-concept demonstrations, or educational purposes, this board provides a solid foundation for developing efficient power management solutions with Microchip Technology's reliable components.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess