Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series HyperLight Load
Main Purpose DC/DC, Step Down
Outputs and Type 3, Non-Isolated
Voltage - Output 1.2V, 1.5V, 1.8V
Output Current 2A, 2A, 2A
Voltage - Input 2.7 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 3MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC23451
Win Source Part Number 788507-MIC23451-AAAYFL-EV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC23451-AAAYFL-EV CAD Model

Description

Product Overview: MIC23451-AAAYFL-EV

The MIC23451-AAAYFL-EV is a high-efficiency, triple-output, synchronous buck regulator evaluation board designed by Microchip Technology. This advanced power management solution is tailored for applications requiring multiple regulated voltages with high performance and compact design.

Key Features

  • Triple-Channel Output: The device is capable of delivering three independent output voltages, maximizing design flexibility and enabling the powering of multiple subsystems.
  • High Efficiency: With synchronous buck regulation, the MIC23451-AAAYFL-EV achieves high efficiency across a wide range of load conditions, reducing power loss and improving overall system performance.
  • Adjustable Output Voltage: The output voltages are adjustable, providing design customization to meet specific application requirements.
  • Integrated Switches: The onboard high-side and low-side N-channel MOSFETs minimize the need for external components, simplifying the design and reducing the overall footprint.
  • Thermal Management: Excellent thermal performance ensures reliability and longevity under varying operating conditions.
  • Power Good Indicators: Each channel includes a power good (PG) indicator for real-time monitoring of the output status, enhancing system stability and reliability.

Applications

The MIC23451-AAAYFL-EV is ideal for a variety of applications, including but not limited to:

  • Distributed Power Systems
  • Portable Devices
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Systems

Design Support

Microchip Technology provides comprehensive design support for the MIC23451-AAAYFL-EV, including detailed datasheets, reference designs, and technical support from experienced engineers. This ensures a smooth integration into your product development cycle and reduces time-to-market.

Conclusion

The MIC23451-AAAYFL-EV from Microchip Technology is an exceptional choice for designers seeking a robust, high-efficiency power management solution. Its triple-output functionality, coupled with adjustable voltage settings and integrated switches, offers a versatile platform for a wide range of applications.

You May Also Be Interested in

Infineon Technologies
BOARD EVAL SYNC BUCK CONVERTER / IR3820A DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for IRDC3820A
Intersil
EVAL BOARD 1 FOR ISL6566 / VOLTAGE REGULATOR DOWN SOLUTIONS FOR INTEL AND AMD DESIGNS
Need more? Email Us
ECAD model for ISL6566EVAL1
Intersil
EVALUATION BOARD FOR ISL8104 / ISL8104 EVALUATION BOARD
Need more? Email Us
ECAD model for ISL8104EVAL1Z
Fairchild/ON Semiconductor
EVAL BOARD FOR FSL206 / Integrated Controller FSL206MRN 5W Auxiliary Power Supply Evaluation Board
Need more? Email Us
ECAD model for FEBFSL206MRN_H428V1
Texas Instruments
BOARD EVALUATION FOR LM20146MH / LM20146 DC to DC Converter and Switching Regulator Chip 0.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM20146MHEVAL
Texas Instruments
BOARD WEBENCH LM2577,LM2585/87 / LM2577/LM2585/LM2587 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ECAD model for 551011367-061/NOPB
Altera
EVAL BOARD FOR EP53A7HQI / EP53A7HQI DC to DC Converter and Switching Regulator Chip 1.8VDC/2.1VDC/2.2VDC/2.5VDC/2.6VDC/2.9VDC/3VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53A7HQI
Texas Instruments
BOARD DEMO FOR LMR64010XMF / LMR64010 DC to DC Converter and Switching Regulator Chip 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for LMR64010XMFDEMO/NOPB
Intersil
EVAL BOARD 1 FOR ISL6273
Need more? Email Us
ECAD model for ISL6273EVAL1

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention