EN
  • EN
  • DE

NCP1207AADAPGEVB

Part No NCP1207AADAPGEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 24W
Voltage - Output 12V
Output Current 2A
Voltage - Input 180 ~ 240 VAC
Regulator Topology Flyback
Frequency - Switching 70kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP1207
Win Source Part Number 790570-NCP1207AADAPGEVB
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NCP1207AADAPGEVB CAD Model

Description

The NCP1207AADAPGEVB from ON Semiconductor is a highly-efficient evaluation board designed for testing the capabilities of the NCP1207A PWM Current-Mode Controller. This evaluation platform is tailored for engineers and designers who are looking to explore the features and performance of the NCP1207A in switch-mode power supplies (SMPS) applications.

The NCP1207A controller itself is a versatile component that offers a blend of frequency control and protection features. It integrates a fixed-frequency current-mode control with a maximum duty cycle that is purposely set to 75% to provide margin for the EMI (Electromagnetic Interference) constraints found in AC-DC adapters. The device also includes an adjustable skip-cycle capability to improve the light-load efficiency, making it suitable for energy-saving power systems.

ON Semiconductor’s NCP1207AADAPGEVB evaluation board showcases the controller in a typical flyback converter configuration, which can be used to emulate the typical circuitry of an AC-DC adapter. It is designed to demonstrate the controller's soft-start feature, frequency foldback under short circuit conditions, and automatic recovery from a fault condition, thereby highlighting the NCP1207A's robustness and reliability in demanding applications.

The evaluation board is equipped with all necessary test points and jumper settings, allowing for in-depth analysis and easy adjustments. This provides users with a convenient platform to fine-tune performance parameters and optimize the controller settings for their specific application needs.

With its comprehensive feature set, the NCP1207AADAPGEVB is an excellent tool for developing power solutions in a wide range of applications, including power adapters for laptops, printers, and other portable devices, as well as offline battery chargers and auxiliary power supplies.

Whether you are a seasoned professional or a newcomer to power electronics, the NCP1207AADAPGEVB evaluation board from ON Semiconductor is an invaluable asset for developing efficient and reliable power solutions.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess