EN
  • EN
  • DE
  • IT

TPS61088RHLRG4

Part No TPS61088RHLRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707918-TPS61088RHLRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61088RHLRG4 CAD Model

Description

The TPS61088RHLRG4 is a high-performance, fully integrated synchronous boost converter from Texas Instruments (TI), designed to provide a compact and efficient power management solution for a wide range of applications. This advanced power IC is capable of delivering an adjustable output voltage that can go as high as 12V from a battery with a voltage as low as 2.7V, making it ideal for portable electronics that require a higher voltage supply.

Key Features

  • High Efficiency: The TPS61088RHLRG4 boasts a high efficiency that reduces power loss and improves battery life, which is critical for portable devices.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 12V, this device supports a variety of power sources, including single-cell Li-ion batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 5V to 12V via an external resistor divider, providing flexibility for different design requirements.
  • Integrated Power Switches: The device includes two integrated 10A power MOSFETs, which minimize the need for external components and reduce the overall solution size.
  • Programmable Soft Start: To prevent inrush current at startup, the TPS61088RHLRG4 features a programmable soft-start function.
  • Protection Features: It offers comprehensive protection with overvoltage, over-temperature, and over-current protections, ensuring reliable operation under various conditions.

Applications

The versatile nature of the TPS61088RHLRG4 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Portable Power Banks
  • Tablets and E-book Readers
  • Wireless Speakers and Headphones
  • Handheld Devices
  • Medical and Healthcare Equipment

Technical Specifications

For design engineers, the TPS61088RHLRG4 provides an excellent balance of power and precision. The device is available in a compact QFN package and is rated for a -40°C to 85°C operating temperature range, making it suitable for consumer, commercial, and industrial environments.

With its robust feature set and Texas Instruments' reputation for quality, the TPS61088RHLRG4 is an excellent choice for designers looking to enhance the performance and efficiency of their power supply designs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $60.4369
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.9705
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.6263
Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $0.5111
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9442 $56.6520
145+ $0.7747 $112.3315
225+ $0.7505 $168.8625
310+ $0.7263 $225.1530
400+ $0.7021 $280.8400
535+ $0.6294 $336.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,597 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess