The ESP32-WROOM-32D is a powerful, low-cost, and highly integrated Wi-Fi and Bluetooth module that targets a wide variety of applications, ranging from home automation to industrial control and mobile devices. It is a successor to the popular ESP8266, offering enhanced features and performance.
Applications:
- Internet of Things (IoT) devices
- Wearable electronics
- Home automation
- Smart agriculture
- Industrial automation
- Healthcare applications
- Robotics
Features:
- 2.4 GHz Wi-Fi and Bluetooth combo chip: Supports both Wi-Fi (802.11 b/g/n) and Bluetooth (v4.2 BR/EDR and BLE) connectivity.
- Dual-core 32-bit LX6 microprocessor: Offers high computational power for demanding tasks.
- Ultra-low power consumption: Optimized for battery-powered applications.
- Rich set of peripherals: Includes capacitive touch sensors, Hall sensor, SD card interface, Ethernet, high-speed SPI, UART, I2S, and I2C.
- Security features: Incorporates hardware encryption accelerators for AES, SHA-2, RSA, and ECC.
- Operating Voltage: 2.2V to 3.6V
- Operating Temperature: -40°C to +85°C
Benefits:
- Cost-effective: Provides a high level of integration at a low price point.
- Easy to use: Well-documented and supported by a large community.
- Flexible: Can be used in a wide range of applications.
- Secure: Offers robust security features to protect sensitive data.
- Low power: Extends battery life in portable devices.
The ESP32-WROOM-32D module is a versatile and powerful solution for developers looking to add Wi-Fi and Bluetooth connectivity to their projects. Its rich feature set, low power consumption, and cost-effectiveness make it an ideal choice for a wide range of IoT and embedded applications. The module supports various software development frameworks, including the Espressif IDF, Arduino, and Micropython, enabling developers to quickly prototype and deploy their applications. It comes with pre-certified modules, which simplify the certification process and reduces time to market.