EN
  • EN
  • DE

CJT80022RJJ

Part No CJT80022RJJ
Manufacturer TE Connectivity
Catalog Chassis Mount Resistors
Description RES CHAS MNT 22 OHM 5% 800W / 22 Ohms ±5% 800W Wirewound Chassis Mount Resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chassis Mount Resistors
Mfr TE Connectivity Passive Product
Series CJT, CGS
Package Bulk
Resistance 22 Ohms
Tolerance ±5%
Power (Watts) 800W
Composition Wirewound
Temperature Coefficient ±440ppm/°C
Coating, Housing Type Aluminum
Mounting Feature Flanges
Dimension 15.748" L x 2.402" W (400.00mm x 61.00mm)
Height - Seated (Max) 2.323" (59.00mm)
Lead Style Wire Leads
Package / Case Rectangular Case
Base Product Number CJT800
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.29.0000
Other Names 1-1879474-7-ND,1-1879474-7
Standard Package 6
Win Source Part Number 1015134-CJT80022RJJ
Ultra Librarian 3D Model Ultra Librarian CJT80022RJJ CAD Model

Description

The CJT80022RJJ resistor from TE Connectivity Passive Product is a high-quality product that is perfect for a wide range of applications.

  • Resistance: 22 Ohms
  • Power Rating: 800W
  • Package: Bulk
  • Standard Package: 6
  • Tolerance: ±5%
  • Temperature Coefficient: ±440ppm/°C
  • Lead Style: Wire leads
  • Mounting Feature: Flanges
  • Composition: Wirewound, with an aluminum coating and housing type
  • Package/Case: Rectangular
  • Dimension: 15.748" L x 2.402" W (400.00mm x 61.00mm)
  • ECCN: EAR99
  • HTSUS: 8533.29.0000
  • Manufacturer Part Number: CJT800

You May Also Be Interested in

Vishay
RES CHAS MNT 3K OHM 1% 250W
Need more? Email Us
Ohmite
RES CHAS MNT 15K OHM 5% 50W
Need more? Email Us
Ohmite
RES CHAS MNT 100 OHM 10% 800W
Need more? Email Us
Ohmite
RES CHAS MNT 4 OHM 5% 55W
Need more? Email Us
Ohmite
RES CHAS MNT 25 OHM 5% 55W
Need more? Email Us
Ohmite
RES CHAS MNT 40K OHM 5% 25W
Need more? Email Us
Vishay
RES CHAS MNT 330 OHM 1% 12.5W
Need more? Email Us
Ohmite
RES CHAS MNT 25 OHM 5% 55W
Need more? Email Us
Vishay
RH-25 20K 1% E02 E4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess