EN
  • EN
  • DE

MCP130T-315I/TT

Part No MCP130T-315I/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3.15V LOW SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023042-MCP130T-315I/TT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian MCP130T-315I/TT CAD Model

Description

Microchip Technology's MCP130T-315I/TT Voltage Supervisor

The MCP130T-315I/TT from Microchip Technology is a highly reliable voltage supervisory device designed to keep microcontroller systems safe by monitoring the supply voltage. As an essential component for system stability, it ensures that your electronic devices operate within their specified voltage ranges, thereby preventing potential damage caused by unexpected power fluctuations or brown-out conditions.

Key Features:

  • Voltage Threshold: The MCP130T-315I/TT supervisory circuit has a preset trigger threshold voltage of 3.15V, which is ideal for 3.3V systems. It provides a precise voltage monitoring solution for applications requiring tight voltage regulation.
  • Temperature Range: This device is operational over an industrial temperature range of -40°C to +85°C, making it suitable for various environments and applications where temperature extremes are a concern.
  • Reset Timeout: It features a built-in 350 ms minimum reset timeout delay. This ensures that the system has adequate time to stabilize before normal operation resumes after a voltage dip.
  • Output Type: The MCP130T-315I/TT provides an active-low, open-drain reset output. This output type allows for simple interfacing with other logic components and can be wire-OR'ed with other open-drain or open-collector outputs.
  • Package: It comes in a small SOT-23 package, which is ideal for space-constrained applications without compromising on performance.
  • Supply Current: With a low supply current of 5 µA (typical), it is an energy-efficient choice for battery-operated devices, helping to extend battery life and reduce power consumption.

Applications:

The MCP130T-315I/TT is versatile and can be used across a wide range of applications. It is particularly suitable for portable electronics, such as:

  • Smartphones and tablets
  • Portable medical devices
  • Handheld instruments
  • Battery-powered equipment

Moreover, its robust design makes it an excellent choice for automotive electronics, power supplies, and industrial systems where consistent performance and reliability are crucial.

Overall, the MCP130T-315I/TT is a testament to Microchip Technology's commitment to providing high-quality, reliable circuit protection solutions. By integrating this voltage supervisor into your design, you can enhance system reliability, protect against harmful voltage conditions, and ensure a longer lifespan for your electronic products.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5261 $52.6100
235+ $0.4317 $101.4495
360+ $0.4182 $150.5520
495+ $0.4047 $200.3265
640+ $0.3912 $250.3680
860+ $0.3508 $301.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,480 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess