EN
  • EN
  • DE

NCP1532GEVB

Part No NCP1532GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 0.9 V ~ 3.3 V
Regulator Topology Buck
Frequency - Switching 2.25MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP1532
Win Source Part Number 790578-NCP1532GEVB
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1532
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NCP1532GEVB CAD Model

Description

ON Semiconductor NCP1532GEVB Evaluation Board

The NCP1532GEVB from ON Semiconductor is a high-performance evaluation board designed for engineers and product developers who require a reliable and efficient power management solution. This evaluation board is specifically tailored for testing the capabilities of the NCP1532, a dual-mode synchronous buck converter integrated circuit (IC) that offers a compact and flexible option for voltage regulation in a variety of applications.

Key Features

  • Dual-Mode Operation: The NCP1532 IC operates in both Pulse Width Modulation (PWM) and Pulse Frequency Modulation (PFM) modes, allowing for optimal efficiency across a wide range of loads.
  • Adjustable Output Voltage: Users can configure the output voltage from 0.8V to 3.3V to meet the requirements of different applications, ensuring versatility and customizability.
  • High-Frequency Switching: The IC supports switching frequencies up to 3MHz, which enables the use of smaller external components, reducing board space and overall system cost.
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs simplifies the design and enhances power efficiency, making it an ideal solution for portable devices.
  • Thermal Shutdown Protection: The evaluation board includes features that protect against overheating, ensuring the longevity and reliability of the IC during operation.

Applications

The NCP1532GEVB is suitable for a wide range of applications that require efficient power regulation, including:

  • Portable and battery-powered devices
  • Wireless and networking equipment
  • Consumer electronics
  • Embedded systems

Design and Ease of Use

Designed with the engineer in mind, the NCP1532GEVB evaluation board comes with an easy-to-use layout that allows for quick setup and testing. It includes all necessary test points and jumpers for comprehensive evaluation of the NCP1532 IC's performance. The board's compact size and the inclusion of detailed documentation make it straightforward to integrate into existing projects or for use in creating new designs.

ON Semiconductor's commitment to quality and performance is evident in the NCP1532GEVB Evaluation Board, making it an excellent choice for developers looking to enhance their power management systems with a reliable and efficient solution.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess